TE Connectivity Connector Strain Relief 2-327137-2

Description
Body Features Primary Product Color : Violet Primary Product Material : Brass, Copper Primary Product Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.3 - 3.68 MM  [.13 - .145 INCH ] Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Strain Relief Accessory Type : Shielding Ferrule
Request a Quote
Description
Body Features Primary Product Color : Violet Primary Product Material : Brass, Copper Primary Product Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.3 - 3.68 MM  [.13 - .145 INCH ] Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Strain Relief Accessory Type : Shielding Ferrule
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 2-327137-2 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
2-327137-2
Connector Strain Relief 2-327137-2
Body Features Primary Product Color : Violet Primary Product Material : Brass, Copper Primary Product Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.3 - 3.68 MM  [.13 - .145 INCH ] Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Strain Relief Accessory Type : Shielding Ferrule

Body Features


  • Primary Product Color : Violet
  • Primary Product Material : Brass, Copper
  • Primary Product Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 3.3 - 3.68 MM  [.13 - .145 INCH ]

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 500

Product Type Features


  • Strain Relief Accessory Type : Shielding Ferrule
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 2-327137-2
Product Name Connector Strain Relief
Material Brass, Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745175-5 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 3-747579-4 - TE Connectivity
Specs
Material Steel
Length 0.4398 inch (11.17 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 5745919-2 - TE Connectivity
Specs
Material Zinc Alloy
View Details
Connector Strain Relief - 2-380936-0 - TE Connectivity
Specs
Material Flexible PVC
Length 0.5618 inch (14.27 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details