icotek Corp CONFiX™ FWS Bulkhead Fittings for Cable Protection Conduits- Suitable for Conduit Screw Connections or Direct Conduit Pickup / IP54 31387

Description
The 90° angled conduit fitting CONFiX™ FWS is for installation of parallel corrugated cable protection conduits, e.g. in machines, control panels or enclosures. The liftable cover is tightly fixed by a hinge. Therefore, the system is fast and easy to install. CONFiX™ FWS is offered in the following versions: CONFiX™ FWS-A with metric internal thread M16 to M50 CONFiX™ FWS-B with a grooved conduit clip for types with sizes NW 13, 17, 23, 29, 37 and 50 The available colors are gray (RAL 7011) and black (RAL 9001). Advantages & Benefits Hinged cover Fast and easy assembly Functional design
Datasheet
Description
The 90° angled conduit fitting CONFiX™ FWS is for installation of parallel corrugated cable protection conduits, e.g. in machines, control panels or enclosures. The liftable cover is tightly fixed by a hinge. Therefore, the system is fast and easy to install. CONFiX™ FWS is offered in the following versions: CONFiX™ FWS-A with metric internal thread M16 to M50 CONFiX™ FWS-B with a grooved conduit clip for types with sizes NW 13, 17, 23, 29, 37 and 50 The available colors are gray (RAL 7011) and black (RAL 9001). Advantages & Benefits Hinged cover Fast and easy assembly Functional design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONFiX™ FWS Bulkhead Fittings for Cable Protection Conduits- Suitable for Conduit Screw Connections or Direct Conduit Pickup / IP54 - 31387 - icotek Corp
Chicago, IL, United States
CONFiX™ FWS Bulkhead Fittings for Cable Protection Conduits- Suitable for Conduit Screw Connections or Direct Conduit Pickup / IP54
31387
CONFiX™ FWS Bulkhead Fittings for Cable Protection Conduits- Suitable for Conduit Screw Connections or Direct Conduit Pickup / IP54 31387
The 90° angled conduit fitting CONFiX™ FWS is for installation of parallel corrugated cable protection conduits, e.g. in machines, control panels or enclosures. The liftable cover is tightly fixed by a hinge. Therefore, the system is fast and easy to install. CONFiX™ FWS is offered in the following versions: CONFiX™ FWS-A with metric internal thread M16 to M50 CONFiX™ FWS-B with a grooved conduit clip for types with sizes NW 13, 17, 23, 29, 37 and 50 The available colors are gray (RAL 7011) and black (RAL 9001). Advantages & Benefits Hinged cover Fast and easy assembly Functional design

The 90° angled conduit fitting CONFiX™ FWS is for installation of parallel corrugated cable protection conduits, e.g. in machines, control panels or enclosures.

The liftable cover is tightly fixed by a hinge.

Therefore, the system is fast and easy to install.

CONFiX™ FWS is offered in the following versions:

  • CONFiX™ FWS-A with metric internal thread M16 to M50
  • CONFiX™ FWS-B with a grooved conduit clip for types with sizes NW 13, 17, 23, 29, 37 and 50

The available colors are gray (RAL 7011) and black (RAL 9001).


Advantages & Benefits

  • Hinged cover
  • Fast and easy assembly
  • Functional design
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Sealing Glands
Product Number 31387
Product Name CONFiX™ FWS Bulkhead Fittings for Cable Protection Conduits- Suitable for Conduit Screw Connections or Direct Conduit Pickup / IP54
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Glands - 2650269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.2756 to 0.4331 inch (7 to 11 mm)
View Details