ICO RALLY Polyester Expandable Sleeving (Flame Retardant) XPF-3/8

Description
ICO-FLEX™ Expandable Sleeving XPF and XPNF are light weight, self-fitting, monofilament sleevings designed to encapsulate and protect cable bundles and wire assemblies. These expandable sleevings adjust to irregular surfaces and contours, providing abrasion resistance and protection with a minimum of bulk and weight. Polyester ICO-FLEX is available in flame retardant (XPF) or non-flame retardant polyester monofilament (XPNF). UL File Number: E142828 Operating Temp. Range: -94°F (-70°C) to 250°F (125°C) Flammability: VW-1 Standard Colors: Black or White Std. Shipping Length: Spools
Datasheet
Description
ICO-FLEX™ Expandable Sleeving XPF and XPNF are light weight, self-fitting, monofilament sleevings designed to encapsulate and protect cable bundles and wire assemblies. These expandable sleevings adjust to irregular surfaces and contours, providing abrasion resistance and protection with a minimum of bulk and weight. Polyester ICO-FLEX is available in flame retardant (XPF) or non-flame retardant polyester monofilament (XPNF). UL File Number: E142828 Operating Temp. Range: -94°F (-70°C) to 250°F (125°C) Flammability: VW-1 Standard Colors: Black or White Std. Shipping Length: Spools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polyester Expandable Sleeving (Flame Retardant) - XPF-3/8 - ICO RALLY
Palo Alto, CA, USA
Polyester Expandable Sleeving (Flame Retardant)
XPF-3/8
Polyester Expandable Sleeving (Flame Retardant) XPF-3/8
ICO-FLEX™ Expandable Sleeving XPF and XPNF are light weight, self-fitting, monofilament sleevings designed to encapsulate and protect cable bundles and wire assemblies. These expandable sleevings adjust to irregular surfaces and contours, providing abrasion resistance and protection with a minimum of bulk and weight. Polyester ICO-FLEX is available in flame retardant (XPF) or non-flame retardant polyester monofilament (XPNF). UL File Number: E142828 Operating Temp. Range: -94°F (-70°C) to 250°F (125°C) Flammability: VW-1 Standard Colors: Black or White Std. Shipping Length: Spools

ICO-FLEX™ Expandable Sleeving

XPF and XPNF are light weight, self-fitting, monofilament sleevings designed to encapsulate and protect cable bundles and wire assemblies. These expandable sleevings adjust to irregular surfaces and contours, providing abrasion resistance and protection with a minimum of bulk and weight. Polyester ICO-FLEX is available in flame retardant (XPF) or non-flame retardant polyester monofilament (XPNF).

  • UL File Number: E142828
  • Operating Temp. Range: -94°F (-70°C) to 250°F (125°C)
  • Flammability: VW-1
  • Standard Colors: Black or White
  • Std. Shipping Length: Spools
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number XPF-3/8
Product Name Polyester Expandable Sleeving (Flame Retardant)
Material Polyester (PET / PBT)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 013996-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Stainless Steel Tubular Braid - 1150 - BRIM Electronics, Inc.
Specs
Material Copper
View Details