BRIM Electronics, Inc. Shrinkable Tubing, FEP SH206

Description
SH206 tubings are extruded modified FEP (Fluorinated-Ethylen e-Propylene) Fluoropolymer tubing, with a continuous Oper. Temp. of +205°C (400°F). SH206 can completely shrink at 384°F with partial shrinkage as low as 350°F. Shrinkage ratio -- 1.6:1. Suitable for those applications where 1.6:1 shrink capabilities are required and standard 1.3:1 shrink FEP is not sufficient. It melts at 525-563°F so it can be used to encapsulate. Now many sensitive components, parts, devices, etc. can be protected with FEP Fluoropolymer. Fills void between the high temperature of TFE, and the low temperature of shrinkable PVC and Polyolefin tubings. Mfg. per MIL-I-23053/11 Cl.2. STD. COLOR: Natural (Transparent).
Request a Quote
Description
SH206 tubings are extruded modified FEP (Fluorinated-Ethylen e-Propylene) Fluoropolymer tubing, with a continuous Oper. Temp. of +205°C (400°F). SH206 can completely shrink at 384°F with partial shrinkage as low as 350°F. Shrinkage ratio -- 1.6:1. Suitable for those applications where 1.6:1 shrink capabilities are required and standard 1.3:1 shrink FEP is not sufficient. It melts at 525-563°F so it can be used to encapsulate. Now many sensitive components, parts, devices, etc. can be protected with FEP Fluoropolymer. Fills void between the high temperature of TFE, and the low temperature of shrinkable PVC and Polyolefin tubings. Mfg. per MIL-I-23053/11 Cl.2. STD. COLOR: Natural (Transparent).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
Lodi, NJ, United States
Shrinkable Tubing, FEP
SH206
Shrinkable Tubing, FEP SH206
SH206 tubings are extruded modified FEP (Fluorinated-Ethylen e-Propylene) Fluoropolymer tubing, with a continuous Oper. Temp. of +205°C (400°F). SH206 can completely shrink at 384°F with partial shrinkage as low as 350°F. Shrinkage ratio -- 1.6:1. Suitable for those applications where 1.6:1 shrink capabilities are required and standard 1.3:1 shrink FEP is not sufficient. It melts at 525-563°F so it can be used to encapsulate. Now many sensitive components, parts, devices, etc. can be protected with FEP Fluoropolymer. Fills void between the high temperature of TFE, and the low temperature of shrinkable PVC and Polyolefin tubings. Mfg. per MIL-I-23053/11 Cl.2. STD. COLOR: Natural (Transparent).

SH206 tubings are extruded modified FEP (Fluorinated-Ethylene-Propylene) Fluoropolymer tubing, with a continuous Oper. Temp. of +205°C (400°F). SH206 can completely shrink at 384°F with partial shrinkage as low as 350°F. Shrinkage ratio -- 1.6:1. Suitable for those applications where 1.6:1 shrink capabilities are required and standard 1.3:1 shrink FEP is not sufficient. It melts at 525-563°F so it can be used to encapsulate. Now many sensitive components, parts, devices, etc. can be protected with FEP Fluoropolymer. Fills void between the high temperature of TFE, and the low temperature of shrinkable PVC and Polyolefin tubings. Mfg. per MIL-I-23053/11 Cl.2. STD. COLOR: Natural (Transparent).

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Protective Sleeving
Product Number SH206
Product Name Shrinkable Tubing, FEP
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details