TE Connectivity Power Cable Heat Shrink Tubing 021146-000

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 8 MM  [.314 INCH ] Compatible Cable Diameter (Min) : 3.5 MM  [.137 INCH ] Expanded Inside Diameter (Min) : 9 MM  [.354 INCH ] Product Length : 1200 MM  [47.244 INCH ] Recovered Inside Diameter (Max) : 3 MM  [.118 INCH ] Recovered Wall Thickness (Max) : 2 MM  [.079 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 2 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-248, IEC 60684-3-216, HD631.2, IEC 60684-3-165 Product Availability Product Availability : Americas Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Water Resistant, Abrasion Resistant, Weather Resistant, Mechanical Impact Resistance, Low Temperature Resistant, Flame-Retardant Resistance, Salt Water Resistant, Damage Resistance, UV Resistant, Moisture Resistant
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 8 MM  [.314 INCH ] Compatible Cable Diameter (Min) : 3.5 MM  [.137 INCH ] Expanded Inside Diameter (Min) : 9 MM  [.354 INCH ] Product Length : 1200 MM  [47.244 INCH ] Recovered Inside Diameter (Max) : 3 MM  [.118 INCH ] Recovered Wall Thickness (Max) : 2 MM  [.079 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 2 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-248, IEC 60684-3-216, HD631.2, IEC 60684-3-165 Product Availability Product Availability : Americas Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Water Resistant, Abrasion Resistant, Weather Resistant, Mechanical Impact Resistance, Low Temperature Resistant, Flame-Retardant Resistance, Salt Water Resistant, Damage Resistance, UV Resistant, Moisture Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - 021146-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
021146-000
Power Cable Heat Shrink Tubing 021146-000
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 8 MM  [.314 INCH ] Compatible Cable Diameter (Min) : 3.5 MM  [.137 INCH ] Expanded Inside Diameter (Min) : 9 MM  [.354 INCH ] Product Length : 1200 MM  [47.244 INCH ] Recovered Inside Diameter (Max) : 3 MM  [.118 INCH ] Recovered Wall Thickness (Max) : 2 MM  [.079 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 2 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-248, IEC 60684-3-216, HD631.2, IEC 60684-3-165 Product Availability Product Availability : Americas Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Water Resistant, Abrasion Resistant, Weather Resistant, Mechanical Impact Resistance, Low Temperature Resistant, Flame-Retardant Resistance, Salt Water Resistant, Damage Resistance, UV Resistant, Moisture Resistant

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Compatible Cable Diameter (Max) : 8 MM  [.314 INCH ]
  • Compatible Cable Diameter (Min) : 3.5 MM  [.137 INCH ]
  • Expanded Inside Diameter (Min) : 9 MM  [.354 INCH ]
  • Product Length : 1200 MM  [47.244 INCH ]
  • Recovered Inside Diameter (Max) : 3 MM  [.118 INCH ]
  • Recovered Wall Thickness (Max) : 2 MM  [.079 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 2

Industry Standards


  • Compatible With Approved Standards Products : IEC 60684-3-248, IEC 60684-3-216, HD631.2, IEC 60684-3-165

Product Availability


  • Product Availability : Americas

Product Type Features


  • Adhesive Coating : With
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Flame-Retardant
  • Resistance Properties : Water Resistant, Abrasion Resistant, Weather Resistant, Mechanical Impact Resistance, Low Temperature Resistant, Flame-Retardant Resistance, Salt Water Resistant, Damage Resistance, UV Resistant, Moisture Resistant
Buy Now Datasheet
Heat Shrink Tubing - 484-021146-000-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-021146-000-ND
Heat Shrink Tubing 484-021146-000-ND
FCSM-9/3-1200-S(B25)

FCSM-9/3-1200-S(B25)

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number 021146-000 484-021146-000-ND
Product Name Power Cable Heat Shrink Tubing Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 062806N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 064683-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 040488-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Heat Shrink Boots - 037765-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details