Sugatsune America, Inc. CABLE MANAGER - WSD-70 WSD-70

Description
Material Steel Finish Nickel Weight of Item (g) 298 Length or Depth of Item when closed (mm) 130 Length or Depth of Item when closed (in) 5.125 Height of Item (mm) 24.5 Height of Item (in) 1 Width of Item (mm) 89 Width of Item (in) 3.5625 All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 4 mm self tapping screw/maching screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Description
Material Steel Finish Nickel Weight of Item (g) 298 Length or Depth of Item when closed (mm) 130 Length or Depth of Item when closed (in) 5.125 Height of Item (mm) 24.5 Height of Item (in) 1 Width of Item (mm) 89 Width of Item (in) 3.5625 All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 4 mm self tapping screw/maching screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE MANAGER - WSD-70 - WSD-70 - Sugatsune America, Inc.
Carson, CA, United States
CABLE MANAGER - WSD-70
WSD-70
CABLE MANAGER - WSD-70 WSD-70
Material Steel Finish Nickel Weight of Item (g) 298 Length or Depth of Item when closed (mm) 130 Length or Depth of Item when closed (in) 5.125 Height of Item (mm) 24.5 Height of Item (in) 1 Width of Item (mm) 89 Width of Item (in) 3.5625 All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 4 mm self tapping screw/maching screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material Steel
  • Finish Nickel
  • Weight of Item (g) 298
  • Length or Depth of Item when closed (mm) 130
  • Length or Depth of Item when closed (in) 5.125
  • Height of Item (mm) 24.5
  • Height of Item (in) 1
  • Width of Item (mm) 89
  • Width of Item (in) 3.5625
  • All-Stainless Steel N
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type 4 mm self tapping screw/maching screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Cable Clamps
Product Number WSD-70
Product Name CABLE MANAGER - WSD-70
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

CABLE MANAGER - WSD-B - WSD-B - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details
PROOF WIRE MANAGER - WSM-150 - WSM-150 - Sugatsune America, Inc.
Specs
Material Steel
View Details
CABLE MANAGER - WSD-140 - WSD-140 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details
PROOF WIRE MANAGER - WSM-10 - WSM-10 - Sugatsune America, Inc.
Specs
Material Steel
View Details