ICC Cable Solutions Speaker, Round;6000Hz;Mylar;0.1;8%;82dB;36mmDia.x3.8mmD;1.4g S150RMSS

Description
Micro Miniature Low Profile Round Speaker, Mylar⁄ABS Cone Material, Rare Earth Magnetic Type These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.
Description
Micro Miniature Low Profile Round Speaker, Mylar⁄ABS Cone Material, Rare Earth Magnetic Type These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.

Suppliers

Company
Product
Description
Supplier Links
Speaker, Round;6000Hz;Mylar;0.1;8%;82dB;36mmDia.x3.8mmD;1.4g - 70115871 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker, Round;6000Hz;Mylar;0.1;8%;82dB;36mmDia.x3.8mmD;1.4g
70115871
Speaker, Round;6000Hz;Mylar;0.1;8%;82dB;36mmDia.x3.8mmD;1.4g 70115871
Micro Miniature Low Profile Round Speaker, Mylar⁄ABS Cone Material, Rare Earth Magnetic Type These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.

Micro Miniature Low Profile Round Speaker, Mylar⁄ABS Cone Material, Rare Earth Magnetic Type
These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70115871
Product Name Speaker, Round;6000Hz;Mylar;0.1;8%;82dB;36mmDia.x3.8mmD;1.4g
Weight 1.40 g (0.05 oz)
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526949 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 8 ohms
View Details
Dashboard - KP3642ST1R50F400 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details