Knowles Speakers CB-22849-000

Description
24 Ohms Receiver, Balanced Armature Speaker 300Hz ~ 4.5kHz Top Square
Request a Quote Datasheet
Description
24 Ohms Receiver, Balanced Armature Speaker 300Hz ~ 4.5kHz Top Square
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1031-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1031-ND
Speakers 423-1031-ND
24 Ohms Receiver, Balanced Armature Speaker 300Hz ~ 4.5kHz Top Square

24 Ohms Receiver, Balanced Armature Speaker 300Hz ~ 4.5kHz Top Square

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 423-1031-ND
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 8091118 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
View Details
ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Home Audio, Bookshelf Loudspeaker - A 26 Bookshelf Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Powered Speakers - PH5-VS Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 89 dB
Frequency Response 75 to 20000 Hz
View Details