Mini-Circuits 425MHZ 675MHZ Rf Power Divider Splitter QCN-7+

Description
RF PWR DVDR 425MHZ-675MHZ 6SMD Product overview: QCN-7+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 425MHZ, 675MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 425MHZ, 675MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-QCN-7+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF PWR DVDR 425MHZ-675MHZ 6SMD Product overview: QCN-7+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 425MHZ, 675MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 425MHZ, 675MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-QCN-7+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
425MHZ 675MHZ Rf Power Divider Splitter - 851-QCN-7+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
425MHZ 675MHZ Rf Power Divider Splitter
851-QCN-7+
425MHZ 675MHZ Rf Power Divider Splitter 851-QCN-7+
RF PWR DVDR 425MHZ-675MHZ 6SMD Product overview: QCN-7+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 425MHZ, 675MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 425MHZ, 675MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-QCN-7+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 425MHZ-675MHZ 6SMD Product overview: QCN-7+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 425MHZ, 675MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 425MHZ, 675MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-QCN-7+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-QCN-7+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-QCN-7+TR-ND
RF Power Dividers/Splitters 3157-QCN-7+TR-ND
RF Power Divider 425MHz ~ 675MHz Isolation (Min) 13dB, 8° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 425MHz ~ 675MHz Isolation (Min) 13dB, 8° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet
RF Power Dividers/Splitters - QCN-7+ - QCN-7+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - QCN-7+
QCN-7+
RF Power Dividers/Splitters - QCN-7+ QCN-7+
Manufacturer: Mini-Circuits Win Source Part Number: 285509-QCN-7+ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 285509-QCN-7+
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
RF Power Dividers/Splitters - QCN-7+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
QCN-7+
RF Power Dividers/Splitters QCN-7+
RF Power Divider 425 MHz ~ 675 MHz Isolation (Min) 13dB, 8° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 425 MHz ~ 675 MHz Isolation (Min) 13dB, 8° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 851-QCN-7+ 3157-QCN-7+TR-ND QCN-7+ QCN-7+
Product Name 425MHZ 675MHZ Rf Power Divider Splitter RF Power Dividers/Splitters RF Power Dividers/Splitters - QCN-7+ RF Power Dividers/Splitters
Package Type / Form Factor Tape & Reel (TR) 6-SMD, No Lead 6-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o311161080 - 5o.com
Specs
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 136.00 to 960.00 MHz
View Details
MLDD 4-Way Power Dividers 7020180 - 7020180 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details
2-Way Power Dividers/Combiners - NPD2-8000-30000-20-K - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors 2.92mm; 2.92mm
Frequency 8000.00 to 30000.00 MHz
View Details
2 Ways Resistive Power Splitter, DC - 2000 MHz, 75Ω - ZFRSC-2075B+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details