ABB Measurement & Analytics Electrical RotaryActuator RHD1250

Description
General specifications: Process optimization thanks to maximum control precision Maintenance-free up to 10 years Electrical actuator for continuous positioning, three-point position control, or bus control Stallproof without the need for position- or torque-dependent shut-off Adjustable mechanical limit stops for defined operating range Handwheel for emergency operation Signal and power input only via separate, microprocessor-contr olled electronic unit
Request a Quote
Description
General specifications: Process optimization thanks to maximum control precision Maintenance-free up to 10 years Electrical actuator for continuous positioning, three-point position control, or bus control Stallproof without the need for position- or torque-dependent shut-off Adjustable mechanical limit stops for defined operating range Handwheel for emergency operation Signal and power input only via separate, microprocessor-contr olled electronic unit
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RHD1250 is an electrical rotary actuator designed for continuous positioning, three-point control, or bus control of valve flaps and ball valves, with a rated torque of 1250 Nm (920 lbf-ft), adjustable to 50%, 75%, or 100% of nominal torque. It operates in S9-100% stall-proof mode per IEC 60034-1, with an IP66 and NEMA 4X rating, and is suitable for ambient temperatures from -10 to 65 °C. The actuator features adjustable mechanical limit stops, a handwheel for manual operation, and a maintenance-free design rated for up to 10 years under normal load. Power and signals are supplied exclusively through a separate electronic unit, with options for 115 V AC or 230 V AC. The output shaft has a keyway, and the unit is equipped with a 24-pole plug connection. It supports analog (4-20 mA), HART®, or PROFIBUS DP® communication and includes a spring-loaded brake for fail-safe freeze action.

Datasheet Summary
Powered by GS/AI

The RHD1250 is an electrical rotary actuator designed for continuous positioning, three-point control, or bus control of valve flaps and ball valves, with a rated torque of 1250 Nm (920 lbf-ft), adjustable to 50%, 75%, or 100% of nominal torque. It operates in S9-100% stall-proof mode per IEC 60034-1, with an IP66 and NEMA 4X rating, and is suitable for ambient temperatures from -10 to 65 °C. The actuator features adjustable mechanical limit stops, a handwheel for manual operation, and a maintenance-free design rated for up to 10 years under normal load. Power and signals are supplied exclusively through a separate electronic unit, with options for 115 V AC or 230 V AC. The output shaft has a keyway, and the unit is equipped with a 24-pole plug connection. It supports analog (4-20 mA), HART®, or PROFIBUS DP® communication and includes a spring-loaded brake for fail-safe freeze action.

Suppliers

Company
Product
Description
Supplier Links
Electrical RotaryActuator - RHD1250 - ABB Measurement & Analytics
Zurich, Switzerland
Electrical RotaryActuator
RHD1250
Electrical RotaryActuator RHD1250
General specifications: Process optimization thanks to maximum control precision Maintenance-free up to 10 years Electrical actuator for continuous positioning, three-point position control, or bus control Stallproof without the need for position- or torque-dependent shut-off Adjustable mechanical limit stops for defined operating range Handwheel for emergency operation Signal and power input only via separate, microprocessor-contr olled electronic unit

General specifications:

  • Process optimization thanks to maximum control precision
  • Maintenance-free up to 10 years
  • Electrical actuator for continuous positioning, three-point position control, or bus control
  • Stallproof without the need for position- or torque-dependent shut-off
  • Adjustable mechanical limit stops for defined operating range
  • Handwheel for emergency operation
  • Signal and power input only via separate, microprocessor-controlled electronic unit
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Electric Rotary Actuators
Product Number RHD1250
Product Name Electrical RotaryActuator
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 546mm x 690mm x 562mm
Rotation Angle 90°; min. 35° / max. 300°
Number Single Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Electrical RotaryActuator, Explostion Proof - RHDE4000 - ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
View Details
Electrical RotaryActuator - RHD500 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 488mm x 520mm x 416mm
View Details
Electrical RotaryActuator - RHD800 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 488mm x 520mm x 416mm
View Details
Electrical RotaryActuator, Explostion Proof - RHDE16000 - ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
View Details