Hykon Manufacturing Company, Inc. Floor Take Up Reel Set 284-S

Description
The four 7" outer pins adjust to 2 coil I.D.'s of 6-1/2 and 10-1/2" (165 mm & 266 mm). The center 11-1/2" post holds spools. Friction disc reduces free wheeling and resultant tangling of wire. Remove disc for free rotation. Height from base to ring is 12-1/2". Gray enamel finish.
Description
The four 7" outer pins adjust to 2 coil I.D.'s of 6-1/2 and 10-1/2" (165 mm & 266 mm). The center 11-1/2" post holds spools. Friction disc reduces free wheeling and resultant tangling of wire. Remove disc for free rotation. Height from base to ring is 12-1/2". Gray enamel finish.

Suppliers

Company
Product
Description
Supplier Links
Floor Take Up Reel Set - 284-S - Hykon Manufacturing Company, Inc.
Alliance, OH, USA
Floor Take Up Reel Set
284-S
Floor Take Up Reel Set 284-S
The four 7" outer pins adjust to 2 coil I.D.'s of 6-1/2 and 10-1/2" (165 mm & 266 mm). The center 11-1/2" post holds spools. Friction disc reduces free wheeling and resultant tangling of wire. Remove disc for free rotation. Height from base to ring is 12-1/2". Gray enamel finish.

The four 7" outer pins adjust to 2 coil I.D.'s of 6-1/2 and 10-1/2" (165 mm & 266 mm). The center 11-1/2" post holds spools. Friction disc reduces free wheeling and resultant tangling of wire. Remove disc for free rotation. Height from base to ring is 12-1/2". Gray enamel finish.

Supplier's Site

Technical Specifications

  Hykon Manufacturing Company, Inc.
Product Category Reels
Product Number 284-S
Product Name Floor Take Up Reel Set
Type Of Reel Cable Reel; Take up Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 42in. Cable Length - A 3Z53-ML3949 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0240 inch (0.6096 mm)
Rewind Options Spring
View Details
Manual or Power Rewind Reel - V-6000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 18.75 to 31.75 inch (476 to 806 mm)
View Details
Hose Reels - 7962611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 16.73 inch (425 mm)
Inside Hose Diameter 0.4724 inch (12 mm)
View Details
Hose Reel - TechniReel™ - Advanced Technology Products
Advanced Technology Products
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details