Hannay Reels Manual or Power Rewind Reel V-6000

Description
To handle single 1" I.D. hose Jet/AV Gas Fuel Dispensing / Water Supply Rugged, industrial-duty construction. Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Crank rewind reels supplied with pinion brake; power rewind reels with a comet brake. Standard inlet: 90° #304 stainless steel ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Standard inlet, outlet riser, and hub assembly are stainless steel. Optional aluminum swivel joint is available. One piece welded hub assembly. Optional rollers are available. Pressures to 1000 psi (69 bar). Temperatures from -40° F to +250° F (-40° C to +121° C). Consult factory for other pressures and temperatures. Chain guard, available upon request, must be specified.
Request a Quote Datasheet
Description
To handle single 1" I.D. hose Jet/AV Gas Fuel Dispensing / Water Supply Rugged, industrial-duty construction. Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Crank rewind reels supplied with pinion brake; power rewind reels with a comet brake. Standard inlet: 90° #304 stainless steel ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Standard inlet, outlet riser, and hub assembly are stainless steel. Optional aluminum swivel joint is available. One piece welded hub assembly. Optional rollers are available. Pressures to 1000 psi (69 bar). Temperatures from -40° F to +250° F (-40° C to +121° C). Consult factory for other pressures and temperatures. Chain guard, available upon request, must be specified.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual or Power Rewind Reel - V-6000 - Hannay Reels
Westerlo, NY, United States
Manual or Power Rewind Reel
V-6000
Manual or Power Rewind Reel V-6000
To handle single 1" I.D. hose Jet/AV Gas Fuel Dispensing / Water Supply Rugged, industrial-duty construction. Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Crank rewind reels supplied with pinion brake; power rewind reels with a comet brake. Standard inlet: 90° #304 stainless steel ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Standard inlet, outlet riser, and hub assembly are stainless steel. Optional aluminum swivel joint is available. One piece welded hub assembly. Optional rollers are available. Pressures to 1000 psi (69 bar). Temperatures from -40° F to +250° F (-40° C to +121° C). Consult factory for other pressures and temperatures. Chain guard, available upon request, must be specified.

To handle single 1" I.D. hose

Jet/AV Gas Fuel Dispensing / Water Supply

  • Rugged, industrial-duty construction.
  • Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor.
  • Crank rewind reels supplied with pinion brake; power rewind reels with a comet brake.
  • Standard inlet: 90° #304 stainless steel ball bearing swivel joint, 1" female NPT threads.
  • Standard outlet: 1" female NPT threads.
  • Standard inlet, outlet riser, and hub assembly are stainless steel. Optional aluminum swivel joint is available.
  • One piece welded hub assembly.
  • Optional rollers are available.
  • Pressures to 1000 psi (69 bar).
  • Temperatures from -40° F to +250° F (-40° C to +121° C).
  • Consult factory for other pressures and temperatures.
  • Chain guard, available upon request, must be specified.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number V-6000
Product Name Manual or Power Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 18.75 to 31.75 inch (476 to 806 mm)
Core Diameter 10.5 inch (267 mm)
Hose Cable Diameter 1.56 inch (39.69 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Rewind Industrial Vacuum Reels - VACN900 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Manual or Power Rewind Storage Only Reel - VAC - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Inside Hose Diameter 2 to 4 inch (50.8 to 102 mm)
View Details
Portable Storage Reel on Wheel - AVC1150 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Manual or Power Rewind Reel - 4000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Core Diameter 8 inch (203 mm)
View Details