Lee Co. (The) Latching Solenoid Valve

Description
The Latching Solenoid Valve is the ideal solution for power-sensitive applications. This valve incorporates permanent magnets into the coil design. Unlike traditional designs that require continuous voltage to energize the valve from its natural state, this solenoid valve only requires a momentary pulse of less than a Joule to switch to and remain in state. This provides a dramatic reduction in overall power consumption, particularly when operating for extended “on” periods. Features Lohm Rate: 2000 Lohms max Operating Pressure: 3000 psid Leakage: 1 cc / minute max Weight: 0.20 lbs max
Request a Quote Datasheet
Description
The Latching Solenoid Valve is the ideal solution for power-sensitive applications. This valve incorporates permanent magnets into the coil design. Unlike traditional designs that require continuous voltage to energize the valve from its natural state, this solenoid valve only requires a momentary pulse of less than a Joule to switch to and remain in state. This provides a dramatic reduction in overall power consumption, particularly when operating for extended “on” periods. Features Lohm Rate: 2000 Lohms max Operating Pressure: 3000 psid Leakage: 1 cc / minute max Weight: 0.20 lbs max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latching Solenoid Valve -  - Lee Co. (The)
Westbrook, CT, USA
Latching Solenoid Valve
Latching Solenoid Valve
The Latching Solenoid Valve is the ideal solution for power-sensitive applications. This valve incorporates permanent magnets into the coil design. Unlike traditional designs that require continuous voltage to energize the valve from its natural state, this solenoid valve only requires a momentary pulse of less than a Joule to switch to and remain in state. This provides a dramatic reduction in overall power consumption, particularly when operating for extended “on” periods. Features Lohm Rate: 2000 Lohms max Operating Pressure: 3000 psid Leakage: 1 cc / minute max Weight: 0.20 lbs max

The Latching Solenoid Valve is the ideal solution for power-sensitive applications. This valve incorporates permanent magnets into the coil design. Unlike traditional designs that require continuous voltage to energize the valve from its natural state, this solenoid valve only requires a momentary pulse of less than a Joule to switch to and remain in state. This provides a dramatic reduction in overall power consumption, particularly when operating for extended “on” periods.

Features

  • Lohm Rate: 2000 Lohms max
  • Operating Pressure: 3000 psid
  • Leakage: 1 cc / minute max
  • Weight: 0.20 lbs max
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name Latching Solenoid Valve
Valve Type Solenoid; Latching Solenoid Valves
Unlock Full Specs
to access all available technical data

Similar Products

Dual Metering Flow Control Valve -  - Lee Co. (The)
Specs
Valve Type Control Valve; Metering; Dual Metering Flow Controls
Valve Size 0.19 to 0.28 inch (4.75 to 7.14 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
187 Selective Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details
Cryogenic Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Cryogenic
Maximum Pressure 5000.00 psi (3519 m H2O)
Media Temperature -320 to 320 F (-196 to 160 C)
View Details
250 NACE Compliant, Flosert Flow Metering Valve -  - Lee Co. (The)
Specs
Valve Type Metering; Flosert Flow Metering Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 8000.00 psi (5630 m H2O)
View Details