The US/S-XR is a reverse-acting, self-operating surface sensing temperature control valve for cooling media, constructed entirely of stainless steel with a Thermoloid® thermal actuator. It features a compact low-mass design for fast response, a ram-type plug for reliable shut-off, and is unaffected by pressure variations. Available in 1/2" and 3/4" NPT sizes, it operates with a maximum pressure of 200 PSIG (13.8 BAR) and a maximum valve end temperature of 300°F (149°C). The sensing end temperature limit is 388°F (198°C) above the set point. The valve includes an integral 3/4" NPT bushing and supports optional Band-O-Let fittings for surface mounting.
These compact self-contained control valves can be used to control cooling media to economically remove heat from equipment or a process. n general they can be used whenever accurate but low cost control is require. A common application for the US/S-XR is to control cooling media flow to a sample cooler in response to sample temperature.
The reverse acting US/S-XR valve’s Thermoloid® sensor/controller element may be placed in contact with the process line or pipe with the optional weld-o-let or band-o-let, or in the line with the integral ¾” NPT-M bushing. This allows the temperature element to be in contact with the process to control the valve and regulate the inflow of cooling media. Input temperatures can vary widely, but the control temperature is maintained within desired limits.
| ThermOmegaTech® | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | US/S-XR |
| Product Name | Surface Sensing Temperature Control Valve |
| Valve Type | Control Valve |
| Primary Material | Stainless Steel |
| Media | Water; Hot Water; Cold Water ; Gas; Steam; Air; Chemical |
| Valve Size | 0.75 inch (19.05 mm) |
| Maximum Pressure | 200.00 psi (141 m H2O) |