Lee Co. (The) 187 Side-Exit Check Valve

Description
This miniature check valve is only 0.187 inches in diameter and 0.66 inches in length. This valve features an economical ball-style design allowing free flow in one direction and preventing flow in the other direction. It is ideal for applications with flow rates up to 2.2 GPM. An integral safety screen is available for increased protection against contamination. Features Diameter: 0.187 inches Lohm Rate: 140 Lohms max Operating Pressures: Up to 4000 psi Leakage: 1 drop / hour at 4000 psi
Request a Quote Datasheet
Description
This miniature check valve is only 0.187 inches in diameter and 0.66 inches in length. This valve features an economical ball-style design allowing free flow in one direction and preventing flow in the other direction. It is ideal for applications with flow rates up to 2.2 GPM. An integral safety screen is available for increased protection against contamination. Features Diameter: 0.187 inches Lohm Rate: 140 Lohms max Operating Pressures: Up to 4000 psi Leakage: 1 drop / hour at 4000 psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
187 Side-Exit Check Valve -  - Lee Co. (The)
Westbrook, CT, USA
187 Side-Exit Check Valve
187 Side-Exit Check Valve
This miniature check valve is only 0.187 inches in diameter and 0.66 inches in length. This valve features an economical ball-style design allowing free flow in one direction and preventing flow in the other direction. It is ideal for applications with flow rates up to 2.2 GPM. An integral safety screen is available for increased protection against contamination. Features Diameter: 0.187 inches Lohm Rate: 140 Lohms max Operating Pressures: Up to 4000 psi Leakage: 1 drop / hour at 4000 psi

This miniature check valve is only 0.187 inches in diameter and 0.66 inches in length. This valve features an economical ball-style design allowing free flow in one direction and preventing flow in the other direction. It is ideal for applications with flow rates up to 2.2 GPM. An integral safety screen is available for increased protection against contamination.

Features

  • Diameter: 0.187 inches
  • Lohm Rate: 140 Lohms max
  • Operating Pressures: Up to 4000 psi
  • Leakage: 1 drop / hour at 4000 psi
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 187 Side-Exit Check Valve
Valve Type Check; Ball-Style Check Valves
Unlock Full Specs
to access all available technical data

Similar Products

558 Series 316L Press-In Check Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.21 inch (5.46 mm)
Connection Description Press-In - Into Plastic
View Details
558 Series Press-In Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.21 inch (5.46 mm)
Connection Description Press-In - Into Plastic
View Details
281 PRI®/Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; PRI®/Check Valves
Valve Size 0.28 inch (7.14 mm)
View Details
Hypodermic Port Outlet VHS® Series Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Dispense Solenoid Valves
Maximum Pressure 120.00 psi (84.45 m H2O)
View Details