HydraCheck Inc. Pressure Control Loading Valve HV Series

Description
The HV series of loading valve gives smooth progressive pressure control in both flow directions allowing components such as cylinders or motors to be tested without re-plumbing the test connections. The valve features the exclusive INTERPASS safety disc system which protects the operator, components and the environment by preventing unwanted external oil loss. In the event of overpressure the discs rupture and oil bypasses the valve internally at low pressure. The valve features a gauge port which is ported to the inlet (in the forward direction). Combined with our flow meters or portable testers, the HV series loading valve makes testing hydraulic components and circuits on a wide range of agricultural, industrial and mobile equipment fast, efficient and safe. Features: Flow: Up to 210 GPM (800 lpm) Pressure: Up to 6000 PSI (420 bar) INTERPASS: Internal safety protection system with replaceable burst discs Smooth progressive pressure control Easy to retrofit Gauge Port: 1/4′ NPT Note: The HV Series are designed for loading a system and are not suitable as a shut-off valve to hold a static load.
Request a Quote
Description
The HV series of loading valve gives smooth progressive pressure control in both flow directions allowing components such as cylinders or motors to be tested without re-plumbing the test connections. The valve features the exclusive INTERPASS safety disc system which protects the operator, components and the environment by preventing unwanted external oil loss. In the event of overpressure the discs rupture and oil bypasses the valve internally at low pressure. The valve features a gauge port which is ported to the inlet (in the forward direction). Combined with our flow meters or portable testers, the HV series loading valve makes testing hydraulic components and circuits on a wide range of agricultural, industrial and mobile equipment fast, efficient and safe. Features: Flow: Up to 210 GPM (800 lpm) Pressure: Up to 6000 PSI (420 bar) INTERPASS: Internal safety protection system with replaceable burst discs Smooth progressive pressure control Easy to retrofit Gauge Port: 1/4′ NPT Note: The HV Series are designed for loading a system and are not suitable as a shut-off valve to hold a static load.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Control Loading Valve - HV Series - HydraCheck Inc.
Salt Lake City, UT, USA
Pressure Control Loading Valve
HV Series
Pressure Control Loading Valve HV Series
The HV series of loading valve gives smooth progressive pressure control in both flow directions allowing components such as cylinders or motors to be tested without re-plumbing the test connections. The valve features the exclusive INTERPASS safety disc system which protects the operator, components and the environment by preventing unwanted external oil loss. In the event of overpressure the discs rupture and oil bypasses the valve internally at low pressure. The valve features a gauge port which is ported to the inlet (in the forward direction). Combined with our flow meters or portable testers, the HV series loading valve makes testing hydraulic components and circuits on a wide range of agricultural, industrial and mobile equipment fast, efficient and safe. Features: Flow: Up to 210 GPM (800 lpm) Pressure: Up to 6000 PSI (420 bar) INTERPASS: Internal safety protection system with replaceable burst discs Smooth progressive pressure control Easy to retrofit Gauge Port: 1/4′ NPT Note: The HV Series are designed for loading a system and are not suitable as a shut-off valve to hold a static load.

The HV series of loading valve gives smooth progressive pressure control in both flow directions allowing components such as cylinders or motors to be tested without re-plumbing the test connections.

The valve features the exclusive INTERPASS safety disc system which protects the operator, components and the environment by preventing unwanted external oil loss. In the event of overpressure the discs rupture and oil bypasses the valve internally at low pressure.

The valve features a gauge port which is ported to the inlet (in the forward direction). Combined with our flow meters or portable testers, the HV series loading valve makes testing hydraulic components and circuits on a wide range of agricultural, industrial and mobile equipment fast, efficient and safe.

Features:

  • Flow: Up to 210 GPM (800 lpm)
  • Pressure: Up to 6000 PSI (420 bar)
  • INTERPASS: Internal safety protection system with replaceable burst discs
  • Smooth progressive pressure control
  • Easy to retrofit
  • Gauge Port: 1/4″ NPT

Note: The HV Series are designed for loading a system and are not suitable as a shut-off valve to hold a static load.

Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Industrial Valves
Product Number HV Series
Product Name Pressure Control Loading Valve
Valve Type Safety
Media Hydraulic
Maximum Pressure 6000.00 psi (4223 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Integral Load-Cell, Safety Relief Valve (For Inline Flow Meters) -  - HydraCheck Inc.
Specs
Valve Type Safety
Media Hydraulic
Maximum Pressure 3000.00 to 5000.00 psi (2111 to 3519 m H2O)
View Details
Oil Sampling Valves - Aeroquip® HC-FD15 - HydraCheck Inc.
Specs
Valve Type Sampling
Primary Material Steel
Media Hydraulic
View Details
Needle Valves -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Valve Type Needle
Primary Material Steel
Media Gas; Liquids
View Details
Ultra High Delivery Pressure Regulator, Model 8700 -  - HydraCheck Inc.
Specs
Primary Material Steel
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details