Hutchinson Aerospace and Industry Cablemount Series All Metal Cable Type Isolator CM01258-6

Description
Rugged, all metal cable type isolators offer excellent shock and vibration protection in hostile environments. Cablemounts are designed to perform efficiently without material or performance degradation in extremely hostile environments. They are operational under wide extremes of temperature ranges and resist chemicals, oils and abrasives.
Datasheet
Description
Rugged, all metal cable type isolators offer excellent shock and vibration protection in hostile environments. Cablemounts are designed to perform efficiently without material or performance degradation in extremely hostile environments. They are operational under wide extremes of temperature ranges and resist chemicals, oils and abrasives.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cablemount Series All Metal Cable Type Isolator - CM01258-6 - Hutchinson Aerospace and Industry
Hopkinton, MA, USA
Cablemount Series All Metal Cable Type Isolator
CM01258-6
Cablemount Series All Metal Cable Type Isolator CM01258-6
Rugged, all metal cable type isolators offer excellent shock and vibration protection in hostile environments. Cablemounts are designed to perform efficiently without material or performance degradation in extremely hostile environments. They are operational under wide extremes of temperature ranges and resist chemicals, oils and abrasives.

Rugged, all metal cable type isolators offer excellent shock and vibration protection in hostile environments. Cablemounts are designed to perform efficiently without material or performance degradation in extremely hostile environments. They are operational under wide extremes of temperature ranges and resist chemicals, oils and abrasives.

Supplier's Site Datasheet

Technical Specifications

  Hutchinson Aerospace and Industry
Product Category Vibration Isolators and Machine Mounts
Product Number CM01258-6
Product Name Cablemount Series All Metal Cable Type Isolator
Application Vibration Isolation
Type Cable Mount
Features Anchoring Holes; Oil Resistant; Stainless Steel
Load Capacity 33.00 lbs (14.97 kg)
Thickness 1.60 inch (40.64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mount-for.047
Specs
Application Vibration Isolation
Features Threaded Stud
View Details
Type C Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 8.00 to 100.00 inch (203 to 2540 mm)
View Details
Compact Wire Rope Isolator - CR3-200 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
Features Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel
View Details
Anti Vibration Mounts - 1712639 - RS Components, Ltd.
Specs
Application Vibration Isolation
Features Stainless Steel
Load Capacity 106.06 lbs (48.10 kg)
View Details