A10Z42-4000 is a unitized center bolt mount designed for axial loads up to 200 lbf with a nominal deflection of 0.015 in. The mount features a natural rubber load-carrying member and a steel tubular spacer, with an outer diameter of 2.00 in. and a center bolt diameter of 1.25 in. Installation requires lubrication and axial insertion, with a driving bolt used only if necessary and without overhanging the steel sleeve. The product includes a cinch washer and support plate for assembly.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z42-4000 |
| Product Name | Solo Unitized Center Bolt Mount, 200lbs Nominal Load Rating, 0.015in. Nominal Deflection Rating, 1.25in. Diameter. Material: Natural Rubber. |
| Application | Vibration Isolation |