The SPD is a low-cost, light-duty pin driving chuck made of 300 series stainless steel, designed for use with SPIROL's Model PM Manual Pin Inserter or with an adapter in a drill press or arbor press. It features split jaws with an internal compression spring to hold pins securely prior to and during installation, accommodating pin diameters from 0.031 to 0.156 inch (0.8 to 4.0 mm) and supporting installation depths below flush, flush, or above flush. The overall length is 6.000 inches (152 mm) with a shank diameter of 0.375 inch (9.5 mm). The maximum insertion force is 200 lbs (0.89 kN).
This light duty, stainless steel pin driving chuck is designed for use with SPIROL’s Model PM Manual Pin Inserter. It may also be used in a drill press or arbor press with an adapter.
An internal compression spring acts on the outer flanges of the jaws to provide retention force and hold the pin securely prior to and during installation.
This feature eliminates the difficulty with handling small diameter or short pins. The tool is also designed to provide the operator with good visibility for aligning the pin with the hole in the work piece facilitating trouble-free installation. To use this tool, install the Model SPD into the press adapter. Insert the pin into the SPD jaws, and align the pin with the hole in the assembly. Pull down the press lever. Downward movement of the press starts insertion of the pin into the hole. When the jaws of the Model SPD contact the assembly surface, an internal punch continues downward to complete the insertion of the pin to the desired depth - below flush, flush or above flush. When used in conjunction with SPIROL's Model PM Pin Inserter, a stop can be set for specific and repeatable installation depths.
| SPIROL | |
|---|---|
| Product Category | Chucks |
| Product Number | SPD |
| Product Name | Pin Driving Chuck |
| Chuck Type | Pin Driving Chuck |
| Application | Manual Pin Inserts, Arbor or Drill Presses |
| Chuck Geometry | Round |
| Jaws | 2 |
| Actuation | Mechanical |