Hunter Fan Company Westminster Five Minute Fan - 52" 28676

Description
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Dark Cherry / Walnut Blades Number of Bulbs: 4 Candelabra bulb(s) Bulbs Included Number of Blades: 5 3 Position Mounting CFM High: 5456 3" Downrod Included Bulb Watts: 40W 90% pre-assembled for 5 minute, easy installation Easy Lock® Blades for Easy Assembly Light fixture included Limited Lifetime Warranty
Description
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Dark Cherry / Walnut Blades Number of Bulbs: 4 Candelabra bulb(s) Bulbs Included Number of Blades: 5 3 Position Mounting CFM High: 5456 3" Downrod Included Bulb Watts: 40W 90% pre-assembled for 5 minute, easy installation Easy Lock® Blades for Easy Assembly Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Westminster Five Minute Fan - 52" - 28676 - Hunter Fan Company
Memphis, TN, USA
Westminster Five Minute Fan - 52"
28676
Westminster Five Minute Fan - 52" 28676
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Dark Cherry / Walnut Blades Number of Bulbs: 4 Candelabra bulb(s) Bulbs Included Number of Blades: 5 3 Position Mounting CFM High: 5456 3" Downrod Included Bulb Watts: 40W 90% pre-assembled for 5 minute, easy installation Easy Lock® Blades for Easy Assembly Light fixture included Limited Lifetime Warranty

Traditional

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • New Bronze Finish
  • Dark Cherry / Walnut Blades
  • Number of Bulbs: 4 Candelabra bulb(s)
  • Bulbs Included
  • Number of Blades: 5
  • 3 Position Mounting
  • CFM High: 5456
  • 3" Downrod Included
  • Bulb Watts: 40W
  • 90% pre-assembled for 5 minute, easy installation
  • Easy Lock® Blades for Easy Assembly
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 28676
Product Name Westminster Five Minute Fan - 52"
Unlock Full Specs
to access all available technical data

Similar Products