Description
OUTDOOR FAN TYPE
WEATHERED BRONZE FINISH
12.9 INCH
11.4 INCH
52 INCH MAX. HEIGHT
30 YEAR WARRANTY
3 SPEED(S)
5 BLADE(S)
NO ADJUSTABLE TILT
12.5 DEGREE DEGREE OF TILT
NO CONVERTIBLE
HIGH, MEDIUM, LOW SETTINGS
APPROVAL UL
AIR FLOW RATE 5557 CFM
SPEED 187 RPM
CFO52 MODEL