Aitken Products, Inc. Industrial Ceiling Fan SB456

Description
56" white ceiling fan engineered specifically for commercial and industrial applications. Unsurpassed for performance, efficiency and reliability. The unsurpassed features of Aitken commercial / industrial ceiling fans: Energy-efficient, totally enclosed motors, the largest and most powerful available. Aerodynamically contoured heavy-duty blade design provides maximum area coverage, will not warp in high temperatures. The highest rated area coverage per fan model. Perfectly balanced motor and blades for wobble-free performance. Blade sets weight matched to within 2 grams tolerance. Thermal overload protection, (Texas Instruments) built-in, self -resetting, a new UL requirement for fans using solid state motor speed controls. Permanently sealed and greased bearings for maintenance-free whisper quiet operation Corrosion resistant, durable epoxy enamel paint finish over electrostatically applied powdered primer base. Dual Purpose, designed for both heat reclamation and warm weather cooling. American Label Cast Iron Motor Housing 24" Down Rod Standard Brown or White Enamel Finish Stainless Steel Safety Cable Fire Safety Switch Standard 5 Year Limited Motor Warranty.
Description
56" white ceiling fan engineered specifically for commercial and industrial applications. Unsurpassed for performance, efficiency and reliability. The unsurpassed features of Aitken commercial / industrial ceiling fans: Energy-efficient, totally enclosed motors, the largest and most powerful available. Aerodynamically contoured heavy-duty blade design provides maximum area coverage, will not warp in high temperatures. The highest rated area coverage per fan model. Perfectly balanced motor and blades for wobble-free performance. Blade sets weight matched to within 2 grams tolerance. Thermal overload protection, (Texas Instruments) built-in, self -resetting, a new UL requirement for fans using solid state motor speed controls. Permanently sealed and greased bearings for maintenance-free whisper quiet operation Corrosion resistant, durable epoxy enamel paint finish over electrostatically applied powdered primer base. Dual Purpose, designed for both heat reclamation and warm weather cooling. American Label Cast Iron Motor Housing 24" Down Rod Standard Brown or White Enamel Finish Stainless Steel Safety Cable Fire Safety Switch Standard 5 Year Limited Motor Warranty.

Suppliers

Company
Product
Description
Supplier Links
Industrial Ceiling Fan - SB456 - Aitken Products, Inc.
Geneva, OH, USA
Industrial Ceiling Fan
SB456
Industrial Ceiling Fan SB456
56" white ceiling fan engineered specifically for commercial and industrial applications. Unsurpassed for performance, efficiency and reliability. The unsurpassed features of Aitken commercial / industrial ceiling fans: Energy-efficient, totally enclosed motors, the largest and most powerful available. Aerodynamically contoured heavy-duty blade design provides maximum area coverage, will not warp in high temperatures. The highest rated area coverage per fan model. Perfectly balanced motor and blades for wobble-free performance. Blade sets weight matched to within 2 grams tolerance. Thermal overload protection, (Texas Instruments) built-in, self -resetting, a new UL requirement for fans using solid state motor speed controls. Permanently sealed and greased bearings for maintenance-free whisper quiet operation Corrosion resistant, durable epoxy enamel paint finish over electrostatically applied powdered primer base. Dual Purpose, designed for both heat reclamation and warm weather cooling. American Label Cast Iron Motor Housing 24" Down Rod Standard Brown or White Enamel Finish Stainless Steel Safety Cable Fire Safety Switch Standard 5 Year Limited Motor Warranty.

56" white ceiling fan engineered specifically for commercial and industrial applications. Unsurpassed for performance, efficiency and reliability.

The unsurpassed features of Aitken commercial / industrial ceiling fans:

  • Energy-efficient, totally enclosed motors, the largest and most powerful available.
  • Aerodynamically contoured heavy-duty blade design provides maximum area coverage, will not warp in high temperatures.
  • The highest rated area coverage per fan model.
  • Perfectly balanced motor and blades for wobble-free performance.
  • Blade sets weight matched to within 2 grams tolerance.
  • Thermal overload protection, (Texas Instruments) built-in, self -resetting, a new UL requirement for fans using solid state motor speed controls.
  • Permanently sealed and greased bearings for maintenance-free whisper quiet operation
  • Corrosion resistant, durable epoxy enamel paint finish over electrostatically applied powdered primer base.
  • Dual Purpose, designed for both heat reclamation and warm weather cooling.
  • American Label
  • Cast Iron Motor Housing
  • 24" Down Rod Standard
  • Brown or White Enamel Finish
  • Stainless Steel Safety Cable
  • Fire Safety Switch Standard
  • 5 Year Limited Motor Warranty.
Supplier's Site

Technical Specifications

  Aitken Products, Inc.
Product Category Ceiling Fans
Product Number SB456
Product Name Industrial Ceiling Fan
Unlock Full Specs
to access all available technical data

Similar Products