Hunter Fan Company Curacao™ - 54" 21317

Description
Casual Outdoors Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Cocoa Finish Plastic Rattan/Bamboo Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Italian Amber Scavo glass 12° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 5109 Bulb Watts: 60W Can be installed without light kit Damp-rated for use in covered porches, patios, and sunrooms Light fixture included Limited Lifetime Warranty
Description
Casual Outdoors Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Cocoa Finish Plastic Rattan/Bamboo Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Italian Amber Scavo glass 12° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 5109 Bulb Watts: 60W Can be installed without light kit Damp-rated for use in covered porches, patios, and sunrooms Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Curacao™ - 54" - 21317 - Hunter Fan Company
Memphis, TN, USA
Curacao™ - 54"
21317
Curacao™ - 54" 21317
Casual Outdoors Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Cocoa Finish Plastic Rattan/Bamboo Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Italian Amber Scavo glass 12° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 5109 Bulb Watts: 60W Can be installed without light kit Damp-rated for use in covered porches, patios, and sunrooms Light fixture included Limited Lifetime Warranty

Casual

Outdoors

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Brushed Cocoa Finish
  • Plastic Rattan/Bamboo Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 2 Candelabra bulb(s)
  • Italian Amber Scavo glass
  • 12° Blade pitch
  • Number of Blades: 5
  • 3 Position Mounting
  • CFM High: 5109
  • Bulb Watts: 60W
  • Can be installed without light kit
  • Damp-rated for use in covered porches, patios, and sunrooms
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 21317
Product Name Curacao™ - 54"
Unlock Full Specs
to access all available technical data

Similar Products