Hunter Fan Company Stockbridge - 70" 23963

Description
Traditional Great Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Walnut / Medium Oak Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) White Scavo glass 12° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 8766 RPM High: 106 AVT Hanging System™ Canopy Bulb Watts: 60W Can be installed without light kit Light fixture included Limited Lifetime Warranty
Description
Traditional Great Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Walnut / Medium Oak Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) White Scavo glass 12° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 8766 RPM High: 106 AVT Hanging System™ Canopy Bulb Watts: 60W Can be installed without light kit Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Stockbridge - 70" - 23963 - Hunter Fan Company
Memphis, TN, USA
Stockbridge - 70"
23963
Stockbridge - 70" 23963
Traditional Great Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Walnut / Medium Oak Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) White Scavo glass 12° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 8766 RPM High: 106 AVT Hanging System™ Canopy Bulb Watts: 60W Can be installed without light kit Light fixture included Limited Lifetime Warranty

Traditional

Great Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • New Bronze Finish
  • Walnut / Medium Oak Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 2 Candelabra bulb(s)
  • White Scavo glass
  • 12° Blade pitch
  • Number of Blades: 5
  • 3 Position Mounting
  • 3 Speeds
  • CFM High: 8766
  • RPM High: 106
  • AVT Hanging System™ Canopy
  • Bulb Watts: 60W
  • Can be installed without light kit
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 23963
Product Name Stockbridge - 70"
Unlock Full Specs
to access all available technical data

Similar Products