WHITE FINISH
7.8 INCH
11.3 INCH
52 INCH MAX. HEIGHT
1 YEAR WARRANTY
3 SPEED(S)
5 BLADE(S)
NO ADJUSTABLE TILT
12 DEGREE DEGREE OF TILT
NO CONVERTIBLE
HIGH, MEDIUM, LOW SETTINGS
APPROVAL UL
AIR FLOW RATE 5609 CFM
SPEED 163 RPM
CFH52 MODEL
Nortek, Inc.
Done
Datasheet
Description
WHITE FINISH
7.8 INCH
11.3 INCH
52 INCH MAX. HEIGHT
1 YEAR WARRANTY
3 SPEED(S)
5 BLADE(S)
NO ADJUSTABLE TILT
12 DEGREE DEGREE OF TILT
NO CONVERTIBLE
HIGH, MEDIUM, LOW SETTINGS
APPROVAL UL
AIR FLOW RATE 5609 CFM
SPEED 163 RPM
CFH52 MODEL
WHITE FINISH
7.8 INCH
11.3 INCH
52 INCH MAX. HEIGHT
1 YEAR WARRANTY
3 SPEED(S)
5 BLADE(S)
NO ADJUSTABLE TILT
12 DEGREE DEGREE OF TILT
NO CONVERTIBLE
HIGH, MEDIUM, LOW SETTINGS
APPROVAL UL
AIR FLOW RATE 5609 CFM
SPEED 163 RPM
CFH52 MODEL