Hunter Fan Company Sea Wind® - 48" 23347

Description
Casual Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Textured White Finish White Blades Motor Type: WhisperWind® Motor 12° Blade pitch Number of Blades: 5 1 Position Mounting 3 Speeds CFM High: 2813 Low Profile Canopy Can be used with ceiling 8ft and under Damp-rated for use in covered porches, patios, and sunrooms Limited Lifetime Warranty
Description
Casual Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Textured White Finish White Blades Motor Type: WhisperWind® Motor 12° Blade pitch Number of Blades: 5 1 Position Mounting 3 Speeds CFM High: 2813 Low Profile Canopy Can be used with ceiling 8ft and under Damp-rated for use in covered porches, patios, and sunrooms Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Sea Wind® - 48" - 23347 - Hunter Fan Company
Memphis, TN, USA
Sea Wind® - 48"
23347
Sea Wind® - 48" 23347
Casual Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Textured White Finish White Blades Motor Type: WhisperWind® Motor 12° Blade pitch Number of Blades: 5 1 Position Mounting 3 Speeds CFM High: 2813 Low Profile Canopy Can be used with ceiling 8ft and under Damp-rated for use in covered porches, patios, and sunrooms Limited Lifetime Warranty

Casual

Small Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Textured White Finish
  • White Blades
  • Motor Type: WhisperWind® Motor
  • 12° Blade pitch
  • Number of Blades: 5
  • 1 Position Mounting
  • 3 Speeds
  • CFM High: 2813
  • Low Profile Canopy
  • Can be used with ceiling 8ft and under
  • Damp-rated for use in covered porches, patios, and sunrooms
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 23347
Product Name Sea Wind® - 48"
Unlock Full Specs
to access all available technical data

Similar Products