Hunter Fan Company Cortland - 54" 22710

Description
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Dark Cherry / Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 4 Candelabra bulb(s) Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5934 Hands Free Canopy Bulb Watts: 40W Can be installed without light kit Light fixture included Limited Lifetime Warranty
Description
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Dark Cherry / Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 4 Candelabra bulb(s) Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5934 Hands Free Canopy Bulb Watts: 40W Can be installed without light kit Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Cortland - 54" - 22710 - Hunter Fan Company
Memphis, TN, USA
Cortland - 54"
22710
Cortland - 54" 22710
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Dark Cherry / Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 4 Candelabra bulb(s) Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5934 Hands Free Canopy Bulb Watts: 40W Can be installed without light kit Light fixture included Limited Lifetime Warranty

Formal

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • New Bronze Finish
  • Dark Cherry / Walnut Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 4 Candelabra bulb(s)
  • Number of Blades: 5
  • 3 Position Mounting
  • 3 Speeds
  • CFM High: 5934
  • Hands Free Canopy
  • Bulb Watts: 40W
  • Can be installed without light kit
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 22710
Product Name Cortland - 54"
Unlock Full Specs
to access all available technical data

Similar Products