Hunter Fan Company Bolton - 54" 23952

Description
Traditional Large Room Hunter introduces award-winning Perfect Balance™ System, one of the greatest advances the industry has ever seen. This patented self-correcting, blade-balancing system constantly–and automatically–adjust s blades with each rotation for optimized performance. What does that mean for you? A quiet, wobble-free beauty with truly innovative features. Brushed Nickel Finish Maple / Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Frosted glass 12° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 4679 RPM High: 153 AVT Hanging System™ Canopy Bulb Watts: 60W Automatic blade balancing system Can be installed without light kit Light fixture included Limited Lifetime Warranty
Description
Traditional Large Room Hunter introduces award-winning Perfect Balance™ System, one of the greatest advances the industry has ever seen. This patented self-correcting, blade-balancing system constantly–and automatically–adjust s blades with each rotation for optimized performance. What does that mean for you? A quiet, wobble-free beauty with truly innovative features. Brushed Nickel Finish Maple / Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Frosted glass 12° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 4679 RPM High: 153 AVT Hanging System™ Canopy Bulb Watts: 60W Automatic blade balancing system Can be installed without light kit Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Bolton - 54" - 23952 - Hunter Fan Company
Memphis, TN, USA
Bolton - 54"
23952
Bolton - 54" 23952
Traditional Large Room Hunter introduces award-winning Perfect Balance™ System, one of the greatest advances the industry has ever seen. This patented self-correcting, blade-balancing system constantly–and automatically–adjust s blades with each rotation for optimized performance. What does that mean for you? A quiet, wobble-free beauty with truly innovative features. Brushed Nickel Finish Maple / Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Frosted glass 12° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 4679 RPM High: 153 AVT Hanging System™ Canopy Bulb Watts: 60W Automatic blade balancing system Can be installed without light kit Light fixture included Limited Lifetime Warranty

Traditional

Large Room

Hunter introduces award-winning Perfect Balance™ System, one of the greatest advances the industry has ever seen. This patented self-correcting, blade-balancing system constantly–and automatically–adjusts blades with each rotation for optimized performance. What does that mean for you? A quiet, wobble-free beauty with truly innovative features.


  • Brushed Nickel Finish
  • Maple / Cherry Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 2 Candelabra bulb(s)
  • Frosted glass
  • 12° Blade pitch
  • Number of Blades: 5
  • 3 Position Mounting
  • 3 Speeds
  • CFM High: 4679
  • RPM High: 153
  • AVT Hanging System™ Canopy
  • Bulb Watts: 60W
  • Automatic blade balancing system
  • Can be installed without light kit
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 23952
Product Name Bolton - 54"
Unlock Full Specs
to access all available technical data

Similar Products