Hunter Fan Company Low Profile III - 52" 20807

Description
Traditional Low Ceiling Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Antique Pewter Finish Walnut / Light Cherry Blades Motor Type: WhisperWind® Motor Number of Blades: 5 1 Position Mounting 3 Speeds CFM High: 5000 RPM High: 170 Can be used with ceiling 8ft and under Limited Lifetime Warranty
Description
Traditional Low Ceiling Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Antique Pewter Finish Walnut / Light Cherry Blades Motor Type: WhisperWind® Motor Number of Blades: 5 1 Position Mounting 3 Speeds CFM High: 5000 RPM High: 170 Can be used with ceiling 8ft and under Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Low Profile III - 52" - 20807 - Hunter Fan Company
Memphis, TN, USA
Low Profile III - 52"
20807
Low Profile III - 52" 20807
Traditional Low Ceiling Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Antique Pewter Finish Walnut / Light Cherry Blades Motor Type: WhisperWind® Motor Number of Blades: 5 1 Position Mounting 3 Speeds CFM High: 5000 RPM High: 170 Can be used with ceiling 8ft and under Limited Lifetime Warranty

Traditional

Low Ceiling

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Antique Pewter Finish
  • Walnut / Light Cherry Blades
  • Motor Type: WhisperWind® Motor
  • Number of Blades: 5
  • 1 Position Mounting
  • 3 Speeds
  • CFM High: 5000
  • RPM High: 170
  • Can be used with ceiling 8ft and under
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 20807
Product Name Low Profile III - 52"
Unlock Full Specs
to access all available technical data

Similar Products