Hunter Fan Company Westover Four Seasons Heater Fan - 52" 21894

Description
Traditional Large Room Beauty, innovation, comfort, and energy savings all come together stylishly in the Four Seasons™ Heater Fan giving you the best of both worlds – enhancing your home’s décor while increasing its energy efficiency! The Westover is unique among ceiling fans in that it features a 700-watt Illumi-Heat Lighting Fixture and PTC ceramic heating element that can keep your home feeling cozy during colder months. The aerodynamic design directs heat downward, and the fan offers three-speed downdraft and updraft options. Also, the blades help circulate heat evenly throughout a room, helping to prevent cold spots and to lengthen the time between each heat cycle. Designed with homeowners in mind, this fan features Hunter`s patented EZ Hang Mounting System, which makes installation simple and safe. And the Westover installs just like a standard ceiling fan with no dedicated circuit required. New Bronze Finish Walnut / Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Italian Amber Scavo glass 14° Blade pitch Number of Blades: 5 3 Speeds CFM High: 5005 RPM High: 142 Omega Canopy Bulb Watts: 40W Ceiling fan with built-in heater Light fixture included Limited Lifetime Warranty Remote control included
Description
Traditional Large Room Beauty, innovation, comfort, and energy savings all come together stylishly in the Four Seasons™ Heater Fan giving you the best of both worlds – enhancing your home’s décor while increasing its energy efficiency! The Westover is unique among ceiling fans in that it features a 700-watt Illumi-Heat Lighting Fixture and PTC ceramic heating element that can keep your home feeling cozy during colder months. The aerodynamic design directs heat downward, and the fan offers three-speed downdraft and updraft options. Also, the blades help circulate heat evenly throughout a room, helping to prevent cold spots and to lengthen the time between each heat cycle. Designed with homeowners in mind, this fan features Hunter`s patented EZ Hang Mounting System, which makes installation simple and safe. And the Westover installs just like a standard ceiling fan with no dedicated circuit required. New Bronze Finish Walnut / Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Italian Amber Scavo glass 14° Blade pitch Number of Blades: 5 3 Speeds CFM High: 5005 RPM High: 142 Omega Canopy Bulb Watts: 40W Ceiling fan with built-in heater Light fixture included Limited Lifetime Warranty Remote control included

Suppliers

Company
Product
Description
Supplier Links
Westover Four Seasons Heater Fan - 52" - 21894 - Hunter Fan Company
Memphis, TN, USA
Westover Four Seasons Heater Fan - 52"
21894
Westover Four Seasons Heater Fan - 52" 21894
Traditional Large Room Beauty, innovation, comfort, and energy savings all come together stylishly in the Four Seasons™ Heater Fan giving you the best of both worlds – enhancing your home’s décor while increasing its energy efficiency! The Westover is unique among ceiling fans in that it features a 700-watt Illumi-Heat Lighting Fixture and PTC ceramic heating element that can keep your home feeling cozy during colder months. The aerodynamic design directs heat downward, and the fan offers three-speed downdraft and updraft options. Also, the blades help circulate heat evenly throughout a room, helping to prevent cold spots and to lengthen the time between each heat cycle. Designed with homeowners in mind, this fan features Hunter`s patented EZ Hang Mounting System, which makes installation simple and safe. And the Westover installs just like a standard ceiling fan with no dedicated circuit required. New Bronze Finish Walnut / Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Italian Amber Scavo glass 14° Blade pitch Number of Blades: 5 3 Speeds CFM High: 5005 RPM High: 142 Omega Canopy Bulb Watts: 40W Ceiling fan with built-in heater Light fixture included Limited Lifetime Warranty Remote control included

Traditional

Large Room

Beauty, innovation, comfort, and energy savings all come together stylishly in the Four Seasons™ Heater Fan giving you the best of both worlds – enhancing your home’s décor while increasing its energy efficiency! The Westover is unique among ceiling fans in that it features a 700-watt Illumi-Heat Lighting Fixture and PTC ceramic heating element that can keep your home feeling cozy during colder months. The aerodynamic design directs heat downward, and the fan offers three-speed downdraft and updraft options. Also, the blades help circulate heat evenly throughout a room, helping to prevent cold spots and to lengthen the time between each heat cycle. Designed with homeowners in mind, this fan features Hunter`s patented EZ Hang Mounting System, which makes installation simple and safe. And the Westover installs just like a standard ceiling fan with no dedicated circuit required.


  • New Bronze Finish
  • Walnut / Cherry Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 3
  • Italian Amber Scavo glass
  • 14° Blade pitch
  • Number of Blades: 5
  • 3 Speeds
  • CFM High: 5005
  • RPM High: 142
  • Omega Canopy
  • Bulb Watts: 40W
  • Ceiling fan with built-in heater
  • Light fixture included
  • Limited Lifetime Warranty
  • Remote control included
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 21894
Product Name Westover Four Seasons Heater Fan - 52"
Unlock Full Specs
to access all available technical data

Similar Products