Hunter Associates Laboratory, Inc. LabScan XE

Description
Measures Color the Way You See Color The LabScan® XE spectrophotometer has 0°/45° optical geometry that measures color the way that you see color, ignoring the glare, and including the effect of gloss or texture. Its large measurement port of 50 mm reduces the need to average and the variable illumination option has an automated zoom lens to measure samples as small as 5 mm. To maintain maximum measurement stability, LabScan XE automatically checks and adjusts to an internal reference standard. To accurately measure optically brightened materials, ultraviolet calibration and control of the illumination source is available. Use LabScan XE to measure samples in virtually any form including solids, powders and liquids. The system can be used in sample port-up, port-forward, and, with the optional sample stand, port-down orientation. The LabScan XE system includes EasyMatch QC software and an electronic recordkeeping version that is 21 CFR 11 compliant is available. EasyMatch Coatings color formulation software for paint is also available.
Description
Measures Color the Way You See Color The LabScan® XE spectrophotometer has 0°/45° optical geometry that measures color the way that you see color, ignoring the glare, and including the effect of gloss or texture. Its large measurement port of 50 mm reduces the need to average and the variable illumination option has an automated zoom lens to measure samples as small as 5 mm. To maintain maximum measurement stability, LabScan XE automatically checks and adjusts to an internal reference standard. To accurately measure optically brightened materials, ultraviolet calibration and control of the illumination source is available. Use LabScan XE to measure samples in virtually any form including solids, powders and liquids. The system can be used in sample port-up, port-forward, and, with the optional sample stand, port-down orientation. The LabScan XE system includes EasyMatch QC software and an electronic recordkeeping version that is 21 CFR 11 compliant is available. EasyMatch Coatings color formulation software for paint is also available.

Suppliers

Company
Product
Description
Supplier Links
Measures Color the Way You See Color The LabScan® XE spectrophotometer has 0°/45° optical geometry that measures color the way that you see color, ignoring the glare, and including the effect of gloss or texture. Its large measurement port of 50 mm reduces the need to average and the variable illumination option has an automated zoom lens to measure samples as small as 5 mm. To maintain maximum measurement stability, LabScan XE automatically checks and adjusts to an internal reference standard. To accurately measure optically brightened materials, ultraviolet calibration and control of the illumination source is available. Use LabScan XE to measure samples in virtually any form including solids, powders and liquids. The system can be used in sample port-up, port-forward, and, with the optional sample stand, port-down orientation. The LabScan XE system includes EasyMatch QC software and an electronic recordkeeping version that is 21 CFR 11 compliant is available. EasyMatch Coatings color formulation software for paint is also available.

Measures Color the Way You See Color

The LabScan® XE spectrophotometer has 0°/45° optical geometry that measures color the way that you see color, ignoring the glare, and including the effect of gloss or texture. Its large measurement port of 50 mm reduces the need to average and the variable illumination option has an automated zoom lens to measure samples as small as 5 mm. To maintain maximum measurement stability, LabScan XE automatically checks and adjusts to an internal reference standard. To accurately measure optically brightened materials, ultraviolet calibration and control of the illumination source is available. Use LabScan XE to measure samples in virtually any form including solids, powders and liquids. The system can be used in sample port-up, port-forward, and, with the optional sample stand, port-down orientation.

The LabScan XE system includes EasyMatch QC software and an electronic recordkeeping version that is 21 CFR 11 compliant is available. EasyMatch Coatings color formulation software for paint is also available.

Supplier's Site

Technical Specifications

  Hunter Associates Laboratory, Inc.
Product Category Color Meters and Appearance Instruments
Product Number LabScan XE
Unlock Full Specs
to access all available technical data

Similar Products

Colorimeter - PCE-CSM 7 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Color
Measurement Scale CIELAB
Instrument Type Colorimeter
View Details
Goniometer - DMS 803 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color
Instrument Type Spectrophotometer
Features Application Software
View Details
2029 Process Photometer - A062029010C - Metrohm USA, Inc.
Specs
Instrument Type Spectrophotometer
View Details
High-Resolution Photometer - F-712.IRP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Property Measured Optical Input Signal
Application Wafer probing, packaging.
Spectral Range 600 to 1700 nm (6000 to 17000 Å)
View Details