The PCE-CSM 5 is a colorimeter for quality control, featuring exchangeable measuring apertures of Ø4 mm and Ø8 mm, and supports CIE LAB, XYZ, LCh, RGB, and LUV color spaces. It includes a 2.8" TFT display, USB and RS-232 interfaces, and stores up to 100 reference values and 20,000 samples. The device is powered by a rechargeable 3.7 V, 3,200 mAh lithium-ion battery, offering approximately 5,000 measurements per charge. Measurement time is 0.4 seconds with a repeatability of ΔE*ab 0.03. Dimensions are 205 x 67 x 80 mm, and it weighs 500 g. Operating temperature ranges from 0 to +40 °C. PC software and calibration equipment are included in the delivery.
Colorimeter PCE-CSM 5 for quality control PC software included / Li-ion battery / different colour spaces / determination of reference values and samples / white calibration
The colorimeter PCE-CSM 5 was developed for quality control and offers a high accuracy. When using the colorimeter, you can choose between different color spaces (CIE LAB, XYZ, LCh, RGB, LUV). In addition, the colorimeter PCE-CSM 5 comes with two different measuring apertures (Ø6 mm and Ø10 mm). After a measurement with the colorimeter, the reading can be used as a reference value while other readings can be recorded as a sample and later be compared to the reference value easily.
In addition to the individual color space coordinates, the deviation between the reading is also displayed. When using the colorimeter, it is possible to store up to 100 reference values and up to 20,000 samples on the device. The measured data can also be transferred to a PC via the USB interface. A special PC software is included in the package.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Color Meters and Appearance Instruments |
| Product Number | PCE-CSM 5 |
| Product Name | Colorimeter |
| Property Measured | Color |
| Measurement Scale | CIELAB; CIELCH; XYZ |
| Instrument Type | Colorimeter |
| Instrument Geometry | 8°/d |
| Light Source | D65, A, C, D50, F2, F6, F7, F8, F10, F11, F12 |