Konica Minolta Sensing Americas, Inc. Portable Color and Gloss Meter CM-25cG

Description
The CM-25cG is a compact and lightweight portable spectrophotometer with 45°c:0° geometry and a true high performance 60°-gloss-sensor. The 45°c:0° geometry used is renowned for providing color values offering excellent correlation to visual perception. This is achieved by fully excluding surface effects of gloss and/or texture. The built-in gloss-sensor accurately measures surface gloss. Being fully compatible to the previous CM-2500c model, the CM-25cG’s perfect circular optical system (defined as 45°c:0°) achieves high accuracy and repeatability, especially on textured or structured surfaces, regardless of measurement direction. Not only does it measure color, but also true 60°-gloss at the same time and, as a world premiere, not only for standard MAV aperture size (10mm) but also for small measurement areas with 3mm spot size. The CM-25cG is lightweight and uses a large and easy-to-read color display to show and manage measurement data either numerically or graphically. For correct positioning on a sample, the CM-25cG is the first device offering a true optical sample viewer in a 45°:0° geometry instrument.
Request a Quote
Description
The CM-25cG is a compact and lightweight portable spectrophotometer with 45°c:0° geometry and a true high performance 60°-gloss-sensor. The 45°c:0° geometry used is renowned for providing color values offering excellent correlation to visual perception. This is achieved by fully excluding surface effects of gloss and/or texture. The built-in gloss-sensor accurately measures surface gloss. Being fully compatible to the previous CM-2500c model, the CM-25cG’s perfect circular optical system (defined as 45°c:0°) achieves high accuracy and repeatability, especially on textured or structured surfaces, regardless of measurement direction. Not only does it measure color, but also true 60°-gloss at the same time and, as a world premiere, not only for standard MAV aperture size (10mm) but also for small measurement areas with 3mm spot size. The CM-25cG is lightweight and uses a large and easy-to-read color display to show and manage measurement data either numerically or graphically. For correct positioning on a sample, the CM-25cG is the first device offering a true optical sample viewer in a 45°:0° geometry instrument.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Portable Color and Gloss Meter - CM-25cG - Konica Minolta Sensing Americas, Inc.
Ramsey, NJ, USA
Portable Color and Gloss Meter
CM-25cG
Portable Color and Gloss Meter CM-25cG
The CM-25cG is a compact and lightweight portable spectrophotometer with 45°c:0° geometry and a true high performance 60°-gloss-sensor. The 45°c:0° geometry used is renowned for providing color values offering excellent correlation to visual perception. This is achieved by fully excluding surface effects of gloss and/or texture. The built-in gloss-sensor accurately measures surface gloss. Being fully compatible to the previous CM-2500c model, the CM-25cG’s perfect circular optical system (defined as 45°c:0°) achieves high accuracy and repeatability, especially on textured or structured surfaces, regardless of measurement direction. Not only does it measure color, but also true 60°-gloss at the same time and, as a world premiere, not only for standard MAV aperture size (10mm) but also for small measurement areas with 3mm spot size. The CM-25cG is lightweight and uses a large and easy-to-read color display to show and manage measurement data either numerically or graphically. For correct positioning on a sample, the CM-25cG is the first device offering a true optical sample viewer in a 45°:0° geometry instrument.

The CM-25cG is a compact and lightweight portable spectrophotometer with 45°c:0° geometry and a true high performance 60°-gloss-sensor. The 45°c:0° geometry used is renowned for providing color values offering excellent correlation to visual perception. This is achieved by fully excluding surface effects of gloss and/or texture. The built-in gloss-sensor accurately measures surface gloss.

Being fully compatible to the previous CM-2500c model, the CM-25cG’s perfect circular optical system (defined as 45°c:0°) achieves high accuracy and repeatability, especially on textured or structured surfaces, regardless of measurement direction. Not only does it measure color, but also true 60°-gloss at the same time and, as a world premiere, not only for standard MAV aperture size (10mm) but also for small measurement areas with 3mm spot size.

The CM-25cG is lightweight and uses a large and easy-to-read color display to show and manage measurement data either numerically or graphically. For correct positioning on a sample, the CM-25cG is the first device offering a true optical sample viewer in a 45°:0° geometry instrument.

Supplier's Site

Technical Specifications

  Konica Minolta Sensing Americas, Inc.
Product Category Color Meters and Appearance Instruments
Product Number CM-25cG
Product Name Portable Color and Gloss Meter
Property Measured Color; Gloss
Application for Automotive Interiors
Measurement Scale Hunter L, a, b; XYZ; Yxy
Color Indices L*a*b*, L*C*h, Hunter Lab, Yxy, XYZ, and colour differences in these spaces; Munsell
Instrument Type Spectrophotometer
Unlock Full Specs
to access all available technical data

Similar Products

2D Color Analyzer - CA-2500 2D - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Chroma
Application evaluation and inspection of a variety of display technologies, such as smartphones and tablet PCs.
Measurement Scale XYZ
View Details
Spectroradiometer - DTS 500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color
Instrument Type Spectrophotometer
User Interface Digital
View Details
Spectrophotometer - CS-3000 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color
Application TV and smartphone displays; microdisplays
Instrument Type Spectrophotometer
View Details
Spectroradiometer - CS-2000 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color
Application measurements of low to extremely low luminance and chromaticity measurements
Measurement Scale XYZ
View Details