Huntec, Inc. W/INDUSTRIAL KB + TRACK BALL CLM-912

Description
CLM-912 W/INDUSTRIAL KB + TRACK BALL SpecificationFor mounting between 2 pair of mounting angles. The drawer built Telescopic sliders on both sides to put IPC keyboard in whilst operating computer system free-holding to key-in data stability. Material: Sheet Steel Finished: Powder Coating in color RAL7305(Beige) or RAL9011(Black) as request
Description
CLM-912 W/INDUSTRIAL KB + TRACK BALL SpecificationFor mounting between 2 pair of mounting angles. The drawer built Telescopic sliders on both sides to put IPC keyboard in whilst operating computer system free-holding to key-in data stability. Material: Sheet Steel Finished: Powder Coating in color RAL7305(Beige) or RAL9011(Black) as request

Suppliers

Company
Product
Description
Supplier Links
W/INDUSTRIAL KB + TRACK BALL - CLM-912 - Huntec, Inc.
Chino, CA, USA
W/INDUSTRIAL KB + TRACK BALL
CLM-912
W/INDUSTRIAL KB + TRACK BALL CLM-912
CLM-912 W/INDUSTRIAL KB + TRACK BALL SpecificationFor mounting between 2 pair of mounting angles. The drawer built Telescopic sliders on both sides to put IPC keyboard in whilst operating computer system free-holding to key-in data stability. Material: Sheet Steel Finished: Powder Coating in color RAL7305(Beige) or RAL9011(Black) as request

CLM-912 W/INDUSTRIAL KB + TRACK BALL SpecificationFor mounting between 2 pair of mounting angles. The drawer built Telescopic sliders on both sides to put IPC keyboard in whilst operating computer system free-holding to key-in data stability. Material: Sheet Steel Finished: Powder Coating in color RAL7305(Beige) or RAL9011(Black) as request

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-912
Product Name W/INDUSTRIAL KB + TRACK BALL
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1415C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details