Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1415C

Description
Key Features: Sizes A to E are 20 gauge 0.036” thick steel. Sizes F to J are 18 gauge 0.048” thick steel. Self-tapping screws included. ASA 61 grey baked powder paint. Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - A - B - C 1415A - 4.00 2.00 4.00 1415B - 4.00 3.00 5.00 1415C - 6.00 4.00 5.00 1415D - 6.00 6.00 6.00 1415E - 9.00 5.00 6.00 1415F - 10.00 7.00 8.00 1415H - 10.00 8.00 10.00 1415G - 12.00 6.00 7.00 1415I - 12.00 8.00 11.00 1415J - 15.00 7.00 9.00
Request a Quote Datasheet
Description
Key Features: Sizes A to E are 20 gauge 0.036” thick steel. Sizes F to J are 18 gauge 0.048” thick steel. Self-tapping screws included. ASA 61 grey baked powder paint. Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - A - B - C 1415A - 4.00 2.00 4.00 1415B - 4.00 3.00 5.00 1415C - 6.00 4.00 5.00 1415D - 6.00 6.00 6.00 1415E - 9.00 5.00 6.00 1415F - 10.00 7.00 8.00 1415H - 10.00 8.00 10.00 1415G - 12.00 6.00 7.00 1415I - 12.00 8.00 11.00 1415J - 15.00 7.00 9.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1415C - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1415C
Small Enclosures - General Purpose Metal 1415C
Key Features: Sizes A to E are 20 gauge 0.036” thick steel. Sizes F to J are 18 gauge 0.048” thick steel. Self-tapping screws included. ASA 61 grey baked powder paint. Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - A - B - C 1415A - 4.00 2.00 4.00 1415B - 4.00 3.00 5.00 1415C - 6.00 4.00 5.00 1415D - 6.00 6.00 6.00 1415E - 9.00 5.00 6.00 1415F - 10.00 7.00 8.00 1415H - 10.00 8.00 10.00 1415G - 12.00 6.00 7.00 1415I - 12.00 8.00 11.00 1415J - 15.00 7.00 9.00

Key Features:

  • Sizes A to E are 20 gauge 0.036” thick steel.
  • Sizes F to J are 18 gauge 0.048” thick steel.
  • Self-tapping screws included.
  • ASA 61 grey baked powder paint.
  • Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws).

Accessories

  • Sheet Metal Screws

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Enclosures

Units shown: inch. Switch units to: mm


Part Number - A - B - C
1415A - 4.00 2.00 4.00
1415B - 4.00 3.00 5.00
1415C - 6.00 4.00 5.00
1415D - 6.00 6.00 6.00
1415E - 9.00 5.00 6.00
1415F - 10.00 7.00 8.00
1415H - 10.00 8.00 10.00
1415G - 12.00 6.00 7.00
1415I - 12.00 8.00 11.00
1415J - 15.00 7.00 9.00

Supplier's Site
Boxes - HM307-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray End Panel(s) 6.000"" L x 5.000"" W (152.40mm x 127.00mm) X 4.040"" (102.62mm)"

"Box Metal, Steel Gray End Panel(s) 6.000"" L x 5.000"" W (152.40mm x 127.00mm) X 4.040"" (102.62mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1415C - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1415C
Enclosures, Boxes, & Cases 1415C
STEEL UTILITY CASE 6X4X5

STEEL UTILITY CASE 6X4X5

Buy Now
Enclosure; Steel; 6 in.; 4 in.; 5 in.; ASA61 Grey Powder Paint; 20 ga. - 70166607 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Steel; 6 in.; 4 in.; 5 in.; ASA61 Grey Powder Paint; 20 ga.
70166607
Enclosure; Steel; 6 in.; 4 in.; 5 in.; ASA61 Grey Powder Paint; 20 ga. 70166607
Steel Utility Enclosure, ASA61 Grey Powder Paint Finish, Mounting Hole 3⁄16 in. Dia. Self-tapping screws included

Steel Utility Enclosure, ASA61 Grey Powder Paint Finish, Mounting Hole 3⁄16 in. Dia.

  • Self-tapping screws included
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1415C HM307-ND 1415C 70166607
Product Name Small Enclosures - General Purpose Metal Boxes Enclosures, Boxes, & Cases Enclosure; Steel; 6 in.; 4 in.; 5 in.; ASA61 Grey Powder Paint; 20 ga.
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4PHG - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4O6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418N4C8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
4 suppliers