Huntec, Inc. 43U Cabinet, 23.5"(w) x 24"(d) x 84"(h) CLM-24660-43B

Description
CLM-24660-43B 43U Cabinet, 23.5"(w) x 24"(d) x 84"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* 2 sets of depth supporter (0.5â€x0.5†adjustable)* Fan panel with 3 fans installed and expandable up to total 9* Heavy duty castor* Leveling feet* 50 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled Specification* Overall HxDxW: 84" x 24" x 23.6" * Inside HxDxW: 75.25" x 23" x 19"* Deepest equipment allows: 18.5"* Max. front rails to rear rails: 17.25"* Cable entry: 3.25W x 15.25"L (bottom), 1.5"W x 15.25"L (top)
Description
CLM-24660-43B 43U Cabinet, 23.5"(w) x 24"(d) x 84"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* 2 sets of depth supporter (0.5â€x0.5†adjustable)* Fan panel with 3 fans installed and expandable up to total 9* Heavy duty castor* Leveling feet* 50 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled Specification* Overall HxDxW: 84" x 24" x 23.6" * Inside HxDxW: 75.25" x 23" x 19"* Deepest equipment allows: 18.5"* Max. front rails to rear rails: 17.25"* Cable entry: 3.25W x 15.25"L (bottom), 1.5"W x 15.25"L (top)

Suppliers

Company
Product
Description
Supplier Links
43U Cabinet, 23.5
Chino, CA, USA
43U Cabinet, 23.5"(w) x 24"(d) x 84"(h)
CLM-24660-43B
43U Cabinet, 23.5"(w) x 24"(d) x 84"(h) CLM-24660-43B
CLM-24660-43B 43U Cabinet, 23.5"(w) x 24"(d) x 84"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* 2 sets of depth supporter (0.5â€x0.5†adjustable)* Fan panel with 3 fans installed and expandable up to total 9* Heavy duty castor* Leveling feet* 50 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled Specification* Overall HxDxW: 84" x 24" x 23.6" * Inside HxDxW: 75.25" x 23" x 19"* Deepest equipment allows: 18.5"* Max. front rails to rear rails: 17.25"* Cable entry: 3.25W x 15.25"L (bottom), 1.5"W x 15.25"L (top)

CLM-24660-43B 43U Cabinet, 23.5"(w) x 24"(d) x 84"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* 2 sets of depth supporter (0.5â€x0.5†adjustable)* Fan panel with 3 fans installed and expandable up to total 9* Heavy duty castor* Leveling feet* 50 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled Specification* Overall HxDxW: 84" x 24" x 23.6" * Inside HxDxW: 75.25" x 23" x 19"* Deepest equipment allows: 18.5"* Max. front rails to rear rails: 17.25"* Cable entry: 3.25W x 15.25"L (bottom), 1.5"W x 15.25"L (top)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-24660-43B
Product Name 43U Cabinet, 23.5"(w) x 24"(d) x 84"(h)
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
System enclosure - 850-828/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Polyester Enclosures - polyDOOR - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.51 to 12.59 inch (140 to 320 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details