Huntec, Inc. 6U height, W/Fixed railing CLM-23012-406B

Description
CLM-23012-406B 6U height, W/Fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (2 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 10 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 15.75"(H) x 15.75"(D) Useable Dimensions: 19"(W) x 11" (H) x 14" (D)
Description
CLM-23012-406B 6U height, W/Fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (2 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 10 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 15.75"(H) x 15.75"(D) Useable Dimensions: 19"(W) x 11" (H) x 14" (D)

Suppliers

Company
Product
Description
Supplier Links
6U height, W/Fixed railing - CLM-23012-406B - Huntec, Inc.
Chino, CA, USA
6U height, W/Fixed railing
CLM-23012-406B
6U height, W/Fixed railing CLM-23012-406B
CLM-23012-406B 6U height, W/Fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (2 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 10 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 15.75"(H) x 15.75"(D) Useable Dimensions: 19"(W) x 11" (H) x 14" (D)

CLM-23012-406B 6U height, W/Fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (2 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 10 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 15.75"(H) x 15.75"(D) Useable Dimensions: 19"(W) x 11" (H) x 14" (D)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-23012-406B
Product Name 6U height, W/Fixed railing
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Boxes - 1414PHELP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details