Hudson Valley Lighting HUDSON FALLS PENDANT 8618

Description
Shade Color: Black/Polished Nickel Shade Material: Brass Shade Size: 18.375"B x 10.375"H
Description
Shade Color: Black/Polished Nickel Shade Material: Brass Shade Size: 18.375"B x 10.375"H

Suppliers

Company
Product
Description
Supplier Links
HUDSON FALLS  PENDANT - 8618 - Hudson Valley Lighting
Newburgh, NY, USA
HUDSON FALLS PENDANT
8618
HUDSON FALLS PENDANT 8618
Shade Color: Black/Polished Nickel Shade Material: Brass Shade Size: 18.375"B x 10.375"H

Shade Color: Black/Polished Nickel
Shade Material: Brass
Shade Size: 18.375"B x 10.375"H

Supplier's Site

Technical Specifications

  Hudson Valley Lighting
Product Category Lighting Fixtures
Product Number 8618
Product Name HUDSON FALLS PENDANT
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details