HUBER+SUHNER AG RF Standard Adapters

Description
HUBER+SUHNER standard adapter assortment offers a wide range of products to realise transitions from one interconnection interface to another. Our RF adapter assortment covers all commercially available RF interfaces and configurations. Features Wide range of different configurations Appropriate materials Most common interfaces available Accurate transitions Effective and reliable interconnection solutions
Datasheet
Description
HUBER+SUHNER standard adapter assortment offers a wide range of products to realise transitions from one interconnection interface to another. Our RF adapter assortment covers all commercially available RF interfaces and configurations. Features Wide range of different configurations Appropriate materials Most common interfaces available Accurate transitions Effective and reliable interconnection solutions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Adapters -  - HUBER+SUHNER AG
Herisau, Switzerland
RF Standard Adapters
RF Standard Adapters
HUBER+SUHNER standard adapter assortment offers a wide range of products to realise transitions from one interconnection interface to another. Our RF adapter assortment covers all commercially available RF interfaces and configurations. Features Wide range of different configurations Appropriate materials Most common interfaces available Accurate transitions Effective and reliable interconnection solutions

HUBER+SUHNER standard adapter assortment offers a wide range of products to realise transitions from one interconnection interface to another. Our RF adapter assortment covers all commercially available RF interfaces and configurations.

Features

  • Wide range of different configurations
  • Appropriate materials
  • Most common interfaces available
  • Accurate transitions
  • Effective and reliable interconnection solutions
Buy Now Datasheet

Technical Specifications

  HUBER+SUHNER AG
Product Category RF Adapters
Product Name RF Standard Adapters
Adapter Style Straight Jack-Jack
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
WR51 (BJ180) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR51E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
RF Adapter Straight N Female to SMA Male DC - 18GHz Flange 50Ω - NFFL-SM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.05 to 1.3 :1
View Details
Couplers - LLC40-292-MF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details