HUBER+SUHNER AG RF Quick-mate Adapters

Description
HUBER+SUHNER quick-mate adapters are designed with a slide-on coupling mechanism. These type of adapters are used in measurement applications where easy coupling and decoupling is required and frequent numbers of matings are done. Features Adapters with slide-on coupling mechanism High abrasion resistance Easy coupling and decouling Fast and reliable measurements Longest lifetime
Datasheet
Description
HUBER+SUHNER quick-mate adapters are designed with a slide-on coupling mechanism. These type of adapters are used in measurement applications where easy coupling and decoupling is required and frequent numbers of matings are done. Features Adapters with slide-on coupling mechanism High abrasion resistance Easy coupling and decouling Fast and reliable measurements Longest lifetime
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Quick-mate Adapters -  - HUBER+SUHNER AG
Herisau, Switzerland
RF Quick-mate Adapters
RF Quick-mate Adapters
HUBER+SUHNER quick-mate adapters are designed with a slide-on coupling mechanism. These type of adapters are used in measurement applications where easy coupling and decoupling is required and frequent numbers of matings are done. Features Adapters with slide-on coupling mechanism High abrasion resistance Easy coupling and decouling Fast and reliable measurements Longest lifetime

HUBER+SUHNER quick-mate adapters are designed with a slide-on coupling mechanism. These type of adapters are used in measurement applications where easy coupling and decoupling is required and frequent numbers of matings are done.

Features

  • Adapters with slide-on coupling mechanism
  • High abrasion resistance
  • Easy coupling and decouling
  • Fast and reliable measurements
  • Longest lifetime
Buy Now Datasheet

Technical Specifications

  HUBER+SUHNER AG
Product Category RF Adapters
Product Name RF Quick-mate Adapters
Adapter Style Straight Jack-Jack
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR51 (BJ180) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR51E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
1.85 mm-Female to WR15 UG385/U Flange Waveguide Coax Adapter Straight 50 - 70 GHz - WR15-185+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type WR15 UG385/U Flange 1.85 m
Frequency Range 70000.0 MHz
View Details
Couplers - LLC40-292-MF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details