HUBER+SUHNER AG Attenuators 6910.02.A

Description
RF ATTENUATOR 10DB 75 BNC IN-L M
Request a Quote Datasheet
Description
RF ATTENUATOR 10DB 75 BNC IN-L M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3628-6910.02.A-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 10DB 75 BNC IN-L M

RF ATTENUATOR 10DB 75 BNC IN-L M

Buy Now Datasheet
Attenuators - 6910.02.A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
6910.02.A
Attenuators 6910.02.A
RF Attenuators 10dB 0 Hz ~ 1 GHz 75 Ohms 750mW BNC In-Line Module

RF Attenuators 10dB 0 Hz ~ 1 GHz 75 Ohms 750mW BNC In-Line Module

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3628-6910.02.A-ND 6910.02.A
Product Name Attenuators Attenuators
Attenuation 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201000265350 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.45 :1
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-SMA-02-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 0.5W 12.4GHz SMA - UIYCA05AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details