Mini-Circuits Attenuators BW-V6-1W54+

Description
6 DB FIXED ATT, DC - 50000 MHZ
Request a Quote Datasheet
Description
6 DB FIXED ATT, DC - 50000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-V6-1W54+-ND - DigiKey
Thief River Falls, MN, United States
6 DB FIXED ATT, DC - 50000 MHZ

6 DB FIXED ATT, DC - 50000 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-BW-V6-1W54+-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 80W 6GHz - UIYCA80AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
4000 MHZ Attenuator - 852-DAT-31R5A-PN+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 4 GHz
Package Type Tape & Reel (TR)
View Details
2 suppliers
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details