HUBER+SUHNER AG Between Series Adapter 33PC7PC3550-1/E

Description
Huber+Suhner part number: 33_PC7-PC35-50-1/1-- _UE
Request a Quote
Description
Huber+Suhner part number: 33_PC7-PC35-50-1/1-- _UE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 33PC7PC3550-1/E - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
33PC7PC3550-1/E
Between Series Adapter 33PC7PC3550-1/E
Huber+Suhner part number: 33_PC7-PC35-50-1/1-- _UE

Huber+Suhner part number: 33_PC7-PC35-50-1/1--_UE

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 33PC7PC3550-1/E
Product Name Between Series Adapter
Connector Type 3.5mm; 7mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 3.5mm Male to 3.5mm Male DC - 34GHz 50Ω - 35M-35M50+ - Mini-Circuits
Specs
Connector Type 3.5mm
Frequency Range 34000.0 MHz
VSWR 1.02 to 1.25 :1
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR112(BJ84) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR112A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 6570.0 to 9990.0 MHz
View Details