HUBER+SUHNER AG Between Series Adapter 23033643

Description
PIM ≤ −155 dBc
Request a Quote
Description
PIM ≤ −155 dBc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 23033643 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
23033643
Between Series Adapter 23033643
PIM ≤ −155 dBc

PIM ≤ −155 dBc

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 23033643
Product Name Between Series Adapter
Connector Type 7/16; QN
Unlock Full Specs
to access all available technical data

Similar Products

WR187 (BJ48) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR187A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details
Couplers - LLC40-292-MF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight DIN Male to N Female DC - 6GHz 50Ω - DINM-NF+ - Mini-Circuits
Specs
Connector Type Type N; DIN Male N
Frequency Range 6000.0 MHz
VSWR 1.08 :1
View Details