HUBER+SUHNER AG In Series Adapter 23023171

Description
QMA jack(f) to QMA jack(f)
Request a Quote
Description
QMA jack(f) to QMA jack(f)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 23023171 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
23023171
In Series Adapter 23023171
QMA jack(f) to QMA jack(f)

QMA jack(f) to QMA jack(f)

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 23023171
Product Name In Series Adapter
Connector Type QMA
Unlock Full Specs
to access all available technical data

Similar Products

3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
WR15 (BJ620) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR15A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 49800.0 to 75000.0 MHz
View Details
RF Adapter Straight 2.92mm NMD Male to 2.4mm Male DC - 40GHz 50Ω - KMNMD-24MNMD+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.06 :1
View Details
Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details