HUBER+SUHNER AG Between Series Adapter 23017488

Description
QMA plug(m) to PC3.5 jack(f)
Request a Quote
Description
QMA plug(m) to PC3.5 jack(f)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 23017488 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
23017488
Between Series Adapter 23017488
QMA plug(m) to PC3.5 jack(f)

QMA plug(m) to PC3.5 jack(f)

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 23017488
Product Name Between Series Adapter
Connector Type QMA; 3.5mm
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC40-292-FF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
Coaxial Adapters 5020 - 5020 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
RF Adapter Straight 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω - 24M-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.15 :1
View Details