HUBER+SUHNER AG In Series Adapter 23010564

Description
MMBX plug(m) to MMBX plug(m)
Request a Quote
Description
MMBX plug(m) to MMBX plug(m)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 23010564 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
23010564
In Series Adapter 23010564
MMBX plug(m) to MMBX plug(m)

MMBX plug(m) to MMBX plug(m)

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 23010564
Product Name In Series Adapter
Connector Type MMBX
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Female to 3.5mm Female DC - 34.5GHz 50Ω - 24F-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Frequency Range 34500.0 MHz
VSWR 1.05 :1
View Details
Coaxial Adapters 4031 - 4031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
WR159(BJ58) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR159A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 4640.0 to 7050.0 MHz
View Details
Couplers - LLC67-185-MF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details