HUBER+SUHNER AG In Series Adapter 23009027

Description
SMA jack(f) to SMA jack(f) bulkhead
Request a Quote
Description
SMA jack(f) to SMA jack(f) bulkhead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 23009027 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
23009027
In Series Adapter 23009027
SMA jack(f) to SMA jack(f) bulkhead

SMA jack(f) to SMA jack(f) bulkhead

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 23009027
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.35mm Female to 1.35mm Male DC - 90 GHz 50Ω - 135F-135M+ - Mini-Circuits
Specs
Connector Type 1.35mm Female
Frequency Range 90000.0 MHz
VSWR 1.05 :1
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR42 (BJ220) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR42A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details