HUBER+SUHNER AG Between Series Adapter 23004730

Description
PC2.4 plug(m) to SK jack(f)
Request a Quote
Description
PC2.4 plug(m) to SK jack(f)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 23004730 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
23004730
Between Series Adapter 23004730
PC2.4 plug(m) to SK jack(f)

PC2.4 plug(m) to SK jack(f)

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 23004730
Product Name Between Series Adapter
Connector Type 2.4mm; 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Female to SMA Male DC - 18GHz Flange 50Ω - NFFL-SM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.05 to 1.3 :1
View Details
ADP Series 2.4mm Male to 2.92mm Female Adapter - ADPMVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC75WR15 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
WR12 (BJ740) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR12A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.0/2.3
Frequency Range 60000.0 to 90000.0 MHz
View Details