HUBER+SUHNER AG Between Series Adapter 23004729

Description
PC2.4 plug(m) to SK plug(m)
Request a Quote
Description
PC2.4 plug(m) to SK plug(m)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 23004729 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
23004729
Between Series Adapter 23004729
PC2.4 plug(m) to SK plug(m)

PC2.4 plug(m) to SK plug(m)

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 23004729
Product Name Between Series Adapter
Connector Type 2.4mm; 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 3032 - 3032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
WR34 (BJ260) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR34A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details
Couplers - LLC40-292-MF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details